Eastern Instruments Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| MODIFICATION OF AN ORIGINAL Eastern Instruments' VAP3® Heated Pitots integrate modifications to the original VAP Pitot that allow them to work in conditions where most pitots freeze or... | |
| Eastern Instruments' VAP3® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3® Pitots provide an accurate,... | |
| The QVT from Eastern Instruments is a multivariable transmitter that has been optimized for the extremely accurate flow measurement of air and gas at or near atmospheric pressure (5 -... | |
| The Round DSV comes in standard sizes ranging from 4" up to 36" in diameter and is offered in a variety of materials and pressure ratings that can accommodate even... | |
| The Square or Rectangular DSV can be manufactured is a variety of sizes to fit nearly any duct size and is offered in a variety of materials and pressure ratings... |