Technic, Inc. Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| A Rim Runner Hoist is a good choice as a manual system, where budget is important. The lift and drop is performed under power using the joystick. Lateral movement of... | |
| Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with... | |
| Ideal for wider baths and heavier loads, Technic's Rim Runner hoist travels along the system’s integral frame structure on outside the processing tanks. Rim Runners offer a low profile and... | |
| Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure... | |
| Technic offers many options when retrofitting a hoist. Choose from the following: Positive rack and pinion drive system to replace friction drive thus eliminating “slipping past stations” Increase speeds to... |