Technic, Inc. Rim Runner Hoist System

Description
Ideal for wider baths and heavier loads, Technic's Rim Runner hoist travels along the system’s integral frame structure on outside the processing tanks. Rim Runners offer a low profile and streamlined approach by eliminating the need for hoist superstructures and bracing. Single or multiple Rim Runner Hoists may be utilized on the same line and are available as manual, semiautomatic and fully automatic systems. Hoist Features Drive System: Friction Traverse Speed: 120+ fpm Lift Mechanism: Polypropylene Belt Station ID: Prox. Switch or Absolute Rotary Encoder Controls: Automatic, Semiautomatic or Manual Product Array: Rack, Barrel, Magazine, or Basket Lift Capacity: Up to 4,000 lbs. (Larger lift capacities available)
Description
Ideal for wider baths and heavier loads, Technic's Rim Runner hoist travels along the system’s integral frame structure on outside the processing tanks. Rim Runners offer a low profile and streamlined approach by eliminating the need for hoist superstructures and bracing. Single or multiple Rim Runner Hoists may be utilized on the same line and are available as manual, semiautomatic and fully automatic systems. Hoist Features Drive System: Friction Traverse Speed: 120+ fpm Lift Mechanism: Polypropylene Belt Station ID: Prox. Switch or Absolute Rotary Encoder Controls: Automatic, Semiautomatic or Manual Product Array: Rack, Barrel, Magazine, or Basket Lift Capacity: Up to 4,000 lbs. (Larger lift capacities available)

Suppliers

Company
Product
Description
Supplier Links
Rim Runner Hoist System -  - Technic, Inc.
Cranston, RI, USA
Rim Runner Hoist System
Rim Runner Hoist System
Ideal for wider baths and heavier loads, Technic's Rim Runner hoist travels along the system’s integral frame structure on outside the processing tanks. Rim Runners offer a low profile and streamlined approach by eliminating the need for hoist superstructures and bracing. Single or multiple Rim Runner Hoists may be utilized on the same line and are available as manual, semiautomatic and fully automatic systems. Hoist Features Drive System: Friction Traverse Speed: 120+ fpm Lift Mechanism: Polypropylene Belt Station ID: Prox. Switch or Absolute Rotary Encoder Controls: Automatic, Semiautomatic or Manual Product Array: Rack, Barrel, Magazine, or Basket Lift Capacity: Up to 4,000 lbs. (Larger lift capacities available)

Ideal for wider baths and heavier loads, Technic's Rim Runner hoist travels along the system’s integral frame structure on outside the processing tanks. Rim Runners offer a low profile and streamlined approach by eliminating the need for hoist superstructures and bracing. Single or multiple Rim Runner Hoists may be utilized on the same line and are available as manual, semiautomatic and fully automatic systems.

Hoist Features

Drive System: Friction
Traverse Speed: 120+ fpm
Lift Mechanism: Polypropylene Belt
Station ID: Prox. Switch or Absolute Rotary Encoder
Controls: Automatic, Semiautomatic or Manual
Product Array: Rack, Barrel, Magazine, or Basket
Lift Capacity: Up to 4,000 lbs. (Larger lift capacities available)

Supplier's Site

Technical Specifications

  Technic, Inc.
Product Category Hoists
Product Name Rim Runner Hoist System
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist Bulldog 250kg WLL ton 0.25 Ton - 501100030100050 - Certex UK
Specs
Unit Weight 4.0 lbs (1.8 kg)
Load Capacity 551 lbs (250 kg)
View Details
Hoists - 2542627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hydraulic Monorail Hoist - EH 37-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3410.0 lbs (1546.5 kg)
View Details
Electric Hoist - SH Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Trolley
Type Electric
Line Type Cable
View Details