Technic, Inc. Datasheets for Thin Film Equipment
Thin film equipment uses vacuum processing for the modification of surfaces using CVD, PVD, plasma etching, and thermal oxidation or ion implantation.
Thin Film Equipment: Learn more
| Product Name | Notes |
|---|---|
| Loading Options Cassette to Cassette Lead frames are loaded into the machine from dedicated cassettes moved by automated conveyor to the vacuum pickup head for insertion into the continuous moving... | |
| System Overview The SEMCON 4000 is an automatic loading and unloading “wet bench” type wafer Under Bump Metalization tool, designed with processes for Nickel and Gold metalization of silicon and... | |
| Available for a wide range of continuous processing applications, Technic equipment and chemistry is widely used throughout the industry. Technic’s Reel-to-Reel Plating Systems offer precise engineering, quality construction and some... | |
| Designed for small scale testing of copper plating of PCBs plating Mini Electroless Copper Line – Standard Features Seven (7) polypropylene tanks 10 ½” x 6 ½” x 11” deep... | |
| Designer for laboratory testing and sampling, Technic’s portable tabletop wafer plating test cell features all the tools needed to simulate full scale production. Specifications 16” long, 12” wide, 14” deep... | |
| Light Induced Solar Plating of Front-Side Contacts (For Research and development applications) The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange. | |
| Mini Plating Plant 3 – Standard Features Four (4) polypropylene tanks 11” x 15” x 11” deep (7 gallon) Two (2) 1000 watt Teflon heaters with digital thermostats and low... | |
| Mini Plating Plant 5 – Standard Features Six (6) polypropylene tanks 10 ½” x 6 ½” x 11” deep (3 gallon) Two (2) 500 watt Teflon heaters with digital thermostats... | |
| Our 1-6 Model consists of two plating tanks (one nickel, one tin) with a two station rinse after each process. The unit is constructed from polypropylene, mounted to a stainless... | |
| Our 2-6 Module provides double the production capability by providing a second row of stations in each tank. The 2-6 Model comes equipped with four SBE chambers. | |
| SBE Systems is available in semiautomatic and fully automatic. The dual hoist system show here with consists of six nickel stations, dragout, cascade rinse, six tin stations, dragout and cascade... | |
| Technic CU128 provides better throwing power with higher current density when compared to competitive processes. It is chemistry unique to Technic that provides superior control of grain structure and suppression... | |
| Technic has long been pioneer in the ongoing development of printed circuit board wet processing equipment and chemistry. Our ongoing commitment to application research and in-house product development has enabled... | |
| Technic offers two tab plater models the Mini FFP and the MP80. With over 700 Tab Plating machines worldwide, Technic provides most advanced technical support for both chemistry and equipment... | |
| Technic’s EBA (Electroplating Bath Analyzer) provides an easy to implement, accurate and trouble-free analysis of your electroplating solutions. The EBA utilizes a patented combination of processing technique, software and hardware... | |
| Technic’s Mini Mods are self-contained plating units with a built-in utility shelf for rectifiers, meters and additional controls. Mini Mod 2 - Standard Features Two (2) polypropylene tanks 11” x... | |
| Technic’s Mini Mods are self-contained plating units with a built-in utility shelf for rectifiers, meters and additional controls. Mini Mod 3 - Standard Features Three (3) polypropylene tanks 10 ½” | |
| Technic's CDP2000 is a precision electroplating machine designed for high accuracy controlled depth precious metal plating onto loose parts, typically for pins and sockets for the electronic connector industry. Considering... | |
| Technic's EBA, unlike other control methods, it utilizes both DC & AC voltammetry for precise analysis of plating additives. Technic EBA provides precise measurements with real time data with SPC... | |
| Technic's MP200 is a vertical plater that solves the problems with transport of thin materials in either roll or sheet form. It’s no touch transport stops handling defects from occurring... | |
| Technic's patented method of electroplating small components such as electronic connectors, discs, pins and SMT chip capacitors and chip resistors. | |
| The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is... | |
| The Technic MP200 is an advanced VCP design for plating of thin substrates in panel, cut sheet or roll. The equipment can be adapted to seed layer plating as well... | |
| Vertical processing is widely acknowledged as the preferred method for achieving optimum side-to-side and edge-to-edge uniformity. Technic’s MP200CS is an advanced roll-to-roll wet processing system that offers a variety of... | |
| Basket sizes: 160 mm to 360 mm in diameter. Basket material in PP or PVDF Transport from bath to bath – the vibration unit has to be fixed with a... | |
| Basket sizes: 250 mm to 450 mm in diameter. Basket material in PP or PVDF Transport from bath to bath – The vibration unit has to be fixed with a... | |
| Basket sizes: 90 mm and 160 mm in diameter Basket material in PP or PVDF Manually variable frequency and amplitude controls Manual transport from bath to bath – using standard... | |
| Basket sizes: 90mm to 200 mm in diameter Basket material in PP or PVDF Transport from bath to bath – the vibration unit has to be fixed with a frame... | |
| Low cost wet bench design for R&D and low volume applications. Same basic cell and wafer holder design as used on our highly successful SEMCON 1500 and 2000 series. Tool... | |
| Modular process cells and chassis construction allow for multiple plating and pretreat/post treat processes. Ergonomic design simplifies operation and maintenance. Slide-out process cells for easy maintenance access. Built-in exhaust control,... |