Technic, Inc. Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| Wafer positioning racks and anode baskets are available in a variety of configurations from 50mm up to 300mm. Wafer racks are constructed of clear polycarbonate with titanium buss bar and... |