Technic, Inc. Sidearm Hoist

Description
Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable movement over the processing area. The hoist’s vertical lift utilizes a roller chain and sprocket operation or optional belt lifting system for a steady and even vertical motion. The affordability and compact design of this series makes it an ideal choice for retrofits and upgrades on existing lines. MAC 100: Lift Capacity 100 lbs. MAC 250: Lift Capacity 250 lbs. MAC 500: Lift Capacity 500 lbs. MAC 750: Lift Capacity 750 lbs. MAC 1000: Lift Capacity 1,000 lbs. Drive System: Rack and Pinion Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Belt Station ID: Absolute Rotary Encoder or Laser Controls: Automatic, Semiautomatic and Manual Line Construction Options and Features Technic offers a wide selection of turn-key hoist system designs* as well as custom built. All systems are pre-wired and pre-plumbed and fully tested prior to shipment. Tank Construction, Linings, Coating, Covers Loading/Unloading Stations Hoist Positioning Options Laser Encoder Manual Hoist Controls/Scheduling Random Loading Time-way Based Device Controls and Data Acquisition Rectifiers Heaters Pumps Filters Level Material Handling Rack Barrel Basket Plumbing Fill Lines Drains Spargers Inline or Offline Dryers Ventilation Spill Containment Enclosures (Hoist and System) Waste Treatment *Technic also supports the complete line of Baker Bros. "B" series of sidearm hoists.
Description
Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable movement over the processing area. The hoist’s vertical lift utilizes a roller chain and sprocket operation or optional belt lifting system for a steady and even vertical motion. The affordability and compact design of this series makes it an ideal choice for retrofits and upgrades on existing lines. MAC 100: Lift Capacity 100 lbs. MAC 250: Lift Capacity 250 lbs. MAC 500: Lift Capacity 500 lbs. MAC 750: Lift Capacity 750 lbs. MAC 1000: Lift Capacity 1,000 lbs. Drive System: Rack and Pinion Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Belt Station ID: Absolute Rotary Encoder or Laser Controls: Automatic, Semiautomatic and Manual Line Construction Options and Features Technic offers a wide selection of turn-key hoist system designs* as well as custom built. All systems are pre-wired and pre-plumbed and fully tested prior to shipment. Tank Construction, Linings, Coating, Covers Loading/Unloading Stations Hoist Positioning Options Laser Encoder Manual Hoist Controls/Scheduling Random Loading Time-way Based Device Controls and Data Acquisition Rectifiers Heaters Pumps Filters Level Material Handling Rack Barrel Basket Plumbing Fill Lines Drains Spargers Inline or Offline Dryers Ventilation Spill Containment Enclosures (Hoist and System) Waste Treatment *Technic also supports the complete line of Baker Bros. "B" series of sidearm hoists.

Suppliers

Company
Product
Description
Supplier Links
Sidearm Hoist -  - Technic, Inc.
Cranston, RI, USA
Sidearm Hoist
Sidearm Hoist
Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable movement over the processing area. The hoist’s vertical lift utilizes a roller chain and sprocket operation or optional belt lifting system for a steady and even vertical motion. The affordability and compact design of this series makes it an ideal choice for retrofits and upgrades on existing lines. MAC 100: Lift Capacity 100 lbs. MAC 250: Lift Capacity 250 lbs. MAC 500: Lift Capacity 500 lbs. MAC 750: Lift Capacity 750 lbs. MAC 1000: Lift Capacity 1,000 lbs. Drive System: Rack and Pinion Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Belt Station ID: Absolute Rotary Encoder or Laser Controls: Automatic, Semiautomatic and Manual Line Construction Options and Features Technic offers a wide selection of turn-key hoist system designs* as well as custom built. All systems are pre-wired and pre-plumbed and fully tested prior to shipment. Tank Construction, Linings, Coating, Covers Loading/Unloading Stations Hoist Positioning Options Laser Encoder Manual Hoist Controls/Scheduling Random Loading Time-way Based Device Controls and Data Acquisition Rectifiers Heaters Pumps Filters Level Material Handling Rack Barrel Basket Plumbing Fill Lines Drains Spargers Inline or Offline Dryers Ventilation Spill Containment Enclosures (Hoist and System) Waste Treatment *Technic also supports the complete line of Baker Bros. "B" series of sidearm hoists.

Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable movement over the processing area. The hoist’s vertical lift utilizes a roller chain and sprocket operation or optional belt lifting system for a steady and even vertical motion.
The affordability and compact design of this series makes it an ideal choice for retrofits and upgrades on existing lines.

MAC 100: Lift Capacity 100 lbs.
MAC 250: Lift Capacity 250 lbs.
MAC 500: Lift Capacity 500 lbs.
MAC 750: Lift Capacity 750 lbs.
MAC 1000: Lift Capacity 1,000 lbs.

Drive System: Rack and Pinion
Traverse Speed: 200+ fpm
Lift Mechanism: Chain & Sprocket or Belt
Station ID: Absolute Rotary Encoder or Laser
Controls: Automatic, Semiautomatic and Manual

Line Construction Options and Features

Technic offers a wide selection of turn-key hoist system designs* as well as custom built. All systems are pre-wired and pre-plumbed and fully tested prior to shipment.

  • Tank Construction, Linings, Coating, Covers
  • Loading/Unloading Stations
  • Hoist Positioning Options
    • Laser
    • Encoder
    • Manual
  • Hoist Controls/Scheduling
    • Random Loading
    • Time-way Based
  • Device Controls and Data Acquisition
    • Rectifiers
    • Heaters
    • Pumps
    • Filters
    • Level
  • Material Handling
    • Rack
    • Barrel
    • Basket
  • Plumbing
    • Fill Lines
    • Drains
    • Spargers
  • Inline or Offline Dryers
  • Ventilation
  • Spill Containment
  • Enclosures (Hoist and System)
  • Waste Treatment *Technic also supports the complete line of Baker Bros. "B" series of sidearm hoists.
Supplier's Site

Technical Specifications

  Technic, Inc.
Product Category Hoists
Product Name Sidearm Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Pulling Hoist, hydraulic TIRFOR TU 16H WLL ton 1.6 - 5215 - Certex UK
Specs
Unit Weight 61.7 lbs (28.0 kg)
Type Hydraulic
Load Capacity 3527 lbs (1600 kg)
View Details
Hoists - 6843838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Load Capacity 551 lbs (250 kg)
Lift 9.8 ft (30 dm)
View Details
Subsea Hoist - 3 TI - SUBSEA - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Type Pneumatic
View Details
Lever Hoist - Bandit - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
Line Type Chain
View Details