Technic, Inc. Overhead Hoist

Description
Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive rack/pinion design, these systems provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist: Inboard (rack and pinion drive) Outboard (rack and pinion drive) Top Riding (friction drive) Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Polypropylene Belt Station ID: Absolute Rotary Encoder or laser positioning. Controls: Automatic or semiautomatic Product Array: Rack, Barrel, Magazine, Basket Lift Capacity: Typically up to 8,000 lbs. (Larger lift capacities available)
Description
Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive rack/pinion design, these systems provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist: Inboard (rack and pinion drive) Outboard (rack and pinion drive) Top Riding (friction drive) Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Polypropylene Belt Station ID: Absolute Rotary Encoder or laser positioning. Controls: Automatic or semiautomatic Product Array: Rack, Barrel, Magazine, Basket Lift Capacity: Typically up to 8,000 lbs. (Larger lift capacities available)

Suppliers

Company
Product
Description
Supplier Links
Overhead Hoist -  - Technic, Inc.
Cranston, RI, USA
Overhead Hoist
Overhead Hoist
Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive rack/pinion design, these systems provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist: Inboard (rack and pinion drive) Outboard (rack and pinion drive) Top Riding (friction drive) Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Polypropylene Belt Station ID: Absolute Rotary Encoder or laser positioning. Controls: Automatic or semiautomatic Product Array: Rack, Barrel, Magazine, Basket Lift Capacity: Typically up to 8,000 lbs. (Larger lift capacities available)

Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive rack/pinion design, these systems provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist:

  • Inboard (rack and pinion drive)
  • Outboard (rack and pinion drive)
  • Top Riding (friction drive)

Traverse Speed: 200+ fpm
Lift Mechanism: Chain & Sprocket or Polypropylene Belt
Station ID: Absolute Rotary Encoder or laser positioning.
Controls: Automatic or semiautomatic
Product Array: Rack, Barrel, Magazine, Basket
Lift Capacity: Typically up to 8,000 lbs. (Larger lift capacities available)

Supplier's Site

Technical Specifications

  Technic, Inc.
Product Category Hoists
Product Name Overhead Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2 - 9850POWPAPHS1032050 - Certex UK
Specs
Unit Weight 126.8 lbs (57.5 kg)
Load Capacity 7055 lbs (3199 kg)
Line Type Cable
View Details
Hoists - 2542610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Air Hoist, Food Grade - Mini 1000 - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Electric Hoist - Yale Y80 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details