Technic, Inc. Datasheets for Stop Off Coatings and Masking Compounds
Stopoffs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region of a part such as threaded areas, seal surfaces or areas not part of the joint or not requiring environmental protection.
Stop Off Coatings and Masking Compounds: Learn more
| Product Name | Notes |
|---|---|
| TechniEtch 1118 is a proprietary replacement for persulfate and peroxide based microetches. It can be utilized prior to application of plating and etch resists or prior to copper and electrolytic... | |
| TechniEtch 1688 is an organic acid based copper micro etch engineered to produce optimum adhesion of polymer coatings. TechniEtch 1688 improves yields of fine features with plating resists, etch resists... | |
| Alkaline stripable resist for acid etching and plating solutions. | |
| Black matte photoimagable solder mask for flexible substrates using roll to roll equipment. | |
| Black matte photoimagable solder mask for flexible substrates. | |
| Blue semi-gloss photoimagable solder mask for flexible substrates. | |
| Dry film photoimagable coverlay for flexible substrates. | |
| Liquid photoimageable solder mask for rigid circuit panels Excellent cosmetic appearance, with a range of colors and surface finishes Wide process latitude enabling fine image reproduction with clean PTH/via development... | |
| Liquid photoimageable solder mask/coverlay for Rigid-Flexible circuit panels Easily passes industry flexibility testing (10,000x at 180° bending with 1/16 inch mandrel) Halogen free and RoHS compliant 2 mil resolution capability... | |
| Low cost, ENIG compatible. | |
| Low operating cost. Good product for all technology types. Optimum distribution in the range of 15 - 20 ASF. Excellent throwing power. | |
| Solvent free single pack thermal cure solder mask Solvent Free, 100% solids No VOC's, single pack/ use straight from the container No mesh blockage Superior resistance to all plated surface... | |
| Thermal cure etching/plating resists Alkaline strippable/ 3-7%NaOH at 40-50°C (Protokote 112) High definition/minimizin g resist smearing Chemically resistant to all acid plating processes (Protokote 112) Resistant to acid etching processes... | |
| UV curable etching/plating resists Alkaline strippable/ 2-3%NaOH at 40-50°C High definition/minimizin g resist smearing Exceptional resistance to heat and most acidic mediums used in the electronics industry Suitable for use... | |
| UV curable Rigid/Flexible solder mask Suitable for use on single, double sided, PTH, multilayer PC boards and flexible circuit boards No bleed around exposed pads Superior resistance to all plated... |