Technic, Inc. Datasheets for Semiconductor Wet Process Equipment
Semiconductor wet process equipment performs a variety of wet processing applications including etching, washing, chemical mechanical polishing (CMP), and spin coating in semiconductor or microelectronics manufacturing.
Semiconductor Wet Process Equipment: Learn more
| Product Name | Notes |
|---|---|
| System Overview The SEMCON 4000 is an automatic loading and unloading “wet bench” type wafer Under Bump Metalization tool, designed with processes for Nickel and Gold metalization of silicon and... | |
| Designed for a variety of applications and built to your specific needs, Technic wet bench consoles and work stations provide quality construction and solid performance. Custom construction provides complete control... | |
| Technic has long been pioneer in the ongoing development of printed circuit board wet processing equipment and chemistry. Our ongoing commitment to application research and in-house product development has enabled... | |
| Vertical processing is widely acknowledged as the preferred method for achieving optimum side-to-side and edge-to-edge uniformity. Technic’s MP200CS is an advanced roll-to-roll wet processing system that offers a variety of... | |
| Low cost wet bench design for R&D and low volume applications. Same basic cell and wafer holder design as used on our highly successful SEMCON 1500 and 2000 series. Tool... | |
| Modular process cells and chassis construction allow for multiple plating and pretreat/post treat processes. Ergonomic design simplifies operation and maintenance. Slide-out process cells for easy maintenance access. Built-in exhaust control,... |