Carver, Inc. Datasheets for Molding Machines
Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
Molding Machines: Learn more
| Product Name | Notes |
|---|---|
| (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with... | |
| (Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog... | |
| (Model 12-12-2H) Twelve ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog... | |
| (Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read... | |
| (Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force... | |
| (Model 25-12-2H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read... | |
| (Model 25-12H) Twenty-five ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 9 1/2". Easy-to-read dual scale analog gauge, reading in pounds force and metric... | |
| (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x... | |
| (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog... | |
| (Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. | |
| (Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale... | |
| (Model CH) Twelve ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. | |
| (Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading... | |
| (Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. | |
| (Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal... | |
| Carver Auto Series presses feature enhanced "NE" controls with full touch screen interface, a proximity switch for adjustable slowdown position and a self-contained ¼ HP hydraulic unit. In addition, two... | |
| Carver’s High Temperature model presses are available in our Manually Hand Operated, Auto Series and Monarch Press Models. The platen temperatures go up to 1,200 deg F (650 C upon... | |
| Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting,... | |
| Manually operated hydraulic laminating presses with stacked heating and cooling platens in bench top model. Heating one opening while simultaneously cooling the other results in faster production of laminated ID... | |
| Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque... | |
| The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene... | |
| 12 Ton Clamping Force 1000 Pound Transfer Force 6” x 6” Heated Platens Electric Cartridge Heaters Digital Heat Control Two Hand Anti-Tie Down Operation of Transfer Cylinder Safety Shields for... |