Carver, Inc. Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4389

Description
(Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with analog gauge) Specifications of the Bench Top Manually Heated Model MH (4389) Press: Manually operated Clamping force 25 tons Adjustable Daylight 0" – 12" (Factory set at 6 1/2”) Stroke 6 1/2” Two (2) fully threaded columns Heated platen package, including: • Two (2) 9”x 9” electrically heated steel platens • 700 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 19”L-R x 24”F-B x 39”H (uncrated) Weight: 425 pounds (uncrated)
Description
(Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with analog gauge) Specifications of the Bench Top Manually Heated Model MH (4389) Press: Manually operated Clamping force 25 tons Adjustable Daylight 0" – 12" (Factory set at 6 1/2”) Stroke 6 1/2” Two (2) fully threaded columns Heated platen package, including: • Two (2) 9”x 9” electrically heated steel platens • 700 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 19”L-R x 24”F-B x 39”H (uncrated) Weight: 425 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Press with  Heated Platens: 7.5, 12, 25 and 30 Ton - Model 4389 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Model 4389
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4389
(Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with analog gauge) Specifications of the Bench Top Manually Heated Model MH (4389) Press: Manually operated Clamping force 25 tons Adjustable Daylight 0" – 12" (Factory set at 6 1/2”) Stroke 6 1/2” Two (2) fully threaded columns Heated platen package, including: • Two (2) 9”x 9” electrically heated steel platens • 700 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 19”L-R x 24”F-B x 39”H (uncrated) Weight: 425 pounds (uncrated)

(Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with analog gauge)

Specifications of the Bench Top Manually Heated
Model MH (4389) Press:

  • Manually operated
  • Clamping force 25 tons
  • Adjustable Daylight 0" – 12" (Factory set at 6 1/2”)
  • Stroke 6 1/2”
  • Two (2) fully threaded columns
  • Heated platen package, including:
    • Two (2) 9”x 9” electrically heated steel platens
    • 700 watts per platen
    • Temperature range up to 650 deg F
    • One (1) digital temperature controller per platen
  • 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available)
  • 230/1 supply voltage
  • Light gray safety shield
  • Dark gray frame
  • Electrical disconnect (non-fused)
  • Dimensions: 19”L-R x 24”F-B x 39”H (uncrated)
  • Weight: 425 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 4389
Product Name Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Injection Machine - APSX-PIM V3 - APSX, LLC
Specs
Machine Type Injection Molding
Actuation Electric
Orientation Horizontal
View Details
Compression Molding Presses -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
Injection Molding Systems - NexPET™ Systems - Husky Technologies™
Specs
Machine Type Injection Molding
View Details
GOLDEN EDITION -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Hydraulic
Clamping Force 225 tons (204 metric tons)
View Details