Carver, Inc. Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3850

Description
(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Mini C 3850 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 7" (Factory set at 6”) Stroke 5 1/8” Two (2) fully threaded columns 6” x 6” work area 0-24,000 lb Analog pressure gauge (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 12”L-R x 16”F-B x 25”H (uncrated) Weight: 125 pounds (uncrated)
Description
(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Mini C 3850 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 7" (Factory set at 6”) Stroke 5 1/8” Two (2) fully threaded columns 6” x 6” work area 0-24,000 lb Analog pressure gauge (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 12”L-R x 16”F-B x 25”H (uncrated) Weight: 125 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Presses : 12, 25 and 30 Ton - Model 3850 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Model 3850
Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3850
(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Mini C 3850 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 7" (Factory set at 6”) Stroke 5 1/8” Two (2) fully threaded columns 6” x 6” work area 0-24,000 lb Analog pressure gauge (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 12”L-R x 16”F-B x 25”H (uncrated) Weight: 125 pounds (uncrated)

(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge)

Specifications of the Bench Top Manually Unheated
Mini C 3850 Model Press:

  • Manually operated
  • Clamping force 12 tons
  • Adjustable Daylight 0.75" – 7" (Factory set at 6”)
  • Stroke 5 1/8”
  • Two (2) fully threaded columns
  • 6” x 6” work area
  • 0-24,000 lb Analog pressure gauge (digital gauge also available)
  • Light gray safety shield
  • Dark gray frame
  • Dimensions: 12”L-R x 16”F-B x 25”H (uncrated)
  • Weight: 125 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 3850
Product Name Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Injection Machine - APSX-PIM V3 - APSX, LLC
Specs
Machine Type Injection Molding
Actuation Electric
Orientation Horizontal
View Details
Injection Molding Systems - Husky Auxiliaries - Husky Technologies™
Specs
Machine Type Injection Molding
View Details
Upacting Compression Molding Press -  - Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
ALLROUNDER ALLDRIVE -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Electric
Clamping Force 281 tons (255 metric tons)
View Details