Carver, Inc. Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3970

Description
(Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3970 Model Press: Manually operated Clamping force 30 tons Adjustable Daylight 1" – 17" (Factory set at 4 1/2”) Stroke 6” Four (4) fully threaded columns 12”x 12” work area 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 24”L-R x 27”F-B x 45”H (uncrated) Weight: 625 pounds (uncrated)
Description
(Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3970 Model Press: Manually operated Clamping force 30 tons Adjustable Daylight 1" – 17" (Factory set at 4 1/2”) Stroke 6” Four (4) fully threaded columns 12”x 12” work area 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 24”L-R x 27”F-B x 45”H (uncrated) Weight: 625 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Presses : 12, 25 and 30 Ton - Model 3970 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Model 3970
Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3970
(Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3970 Model Press: Manually operated Clamping force 30 tons Adjustable Daylight 1" – 17" (Factory set at 4 1/2”) Stroke 6” Four (4) fully threaded columns 12”x 12” work area 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 24”L-R x 27”F-B x 45”H (uncrated) Weight: 625 pounds (uncrated)

(Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge)

Specifications of the Bench Top Manually Unheated
Model 3970 Model Press:

  • Manually operated
  • Clamping force 30 tons
  • Adjustable Daylight 1" – 17" (Factory set at 4 1/2”)
  • Stroke 6”
  • Four (4) fully threaded columns
  • 12”x 12” work area
  • 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available)
  • Light gray safety shield
  • Dark gray frame
  • Dimensions: 24”L-R x 27”F-B x 45”H (uncrated)
  • Weight: 625 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 3970
Product Name Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Injection Machine - APSX-LSR V1 - APSX, LLC
Specs
Machine Type Injection Molding
Clamping Force 5 tons (4.54 metric tons)
Stroke 5.5 to 7 inch (140 to 178 mm)
View Details
Injection Molding Systems - HyCAP™ 4 Systems - Husky Technologies™
Specs
Machine Type Injection Molding
Actuation Hydraulic
View Details
Compression Molding Presses -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
ALLROUNDER S -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Hydraulic
Clamping Force 562 tons (510 metric tons)
View Details