Carver, Inc. Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4128

Description
(Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12H (4128) Press: Manually operated Clamping force 30 tons Adjustable Daylight 0" – 12" (Factory set at 4 1/2”) Stroke 6” Four (4) fully threaded columns Heated platen package, including: • Two (2) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 835 pounds (uncrated)
Description
(Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12H (4128) Press: Manually operated Clamping force 30 tons Adjustable Daylight 0" – 12" (Factory set at 4 1/2”) Stroke 6” Four (4) fully threaded columns Heated platen package, including: • Two (2) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 835 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Press with  Heated Platens: 7.5, 12, 25 and 30 Ton - Model 4128 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Model 4128
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4128
(Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12H (4128) Press: Manually operated Clamping force 30 tons Adjustable Daylight 0" – 12" (Factory set at 4 1/2”) Stroke 6” Four (4) fully threaded columns Heated platen package, including: • Two (2) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 835 pounds (uncrated)

(Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with digital gauge)

Specifications of the Bench Top Manually Heated
Model 30-12H (4128) Press:

  • Manually operated
  • Clamping force 30 tons
  • Adjustable Daylight 0" – 12" (Factory set at 4 1/2”)
  • Stroke 6”
  • Four (4) fully threaded columns
  • Heated platen package, including:
    • Two (2) 12”x 12” electrically heated steel platens
    • 2600 watts per platen
    • Temperature range up to 650 deg F
    • One (1) digital temperature controller per platen
  • 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available)
  • 230/1 supply voltage FLA 22
  • Light gray safety shield
  • Dark gray frame
  • Electrical disconnect (non-fused)
  • Dimensions: 32”L-R x 27”F-B x 45”H (uncrated)

Weight: 835 pounds (uncrated)

Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 4128
Product Name Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Injection Machine - APSX-LSR V1 - APSX, LLC
Specs
Machine Type Injection Molding
Clamping Force 5 tons (4.54 metric tons)
Stroke 5.5 to 7 inch (140 to 178 mm)
View Details
Upacting Compression Molding Press -  - Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
Injection Molding Systems - HYLECTRIC 4.0® Systems - Husky Technologies™
Specs
Machine Type Injection Molding
Actuation Electric
View Details
ALLROUNDER S -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Hydraulic
Clamping Force 281 tons (255 metric tons)
View Details