Carver, Inc. Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3851

Description
(Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model C 3851 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 18" (Factory set at 4 1/2”) Stroke 5 1/8” Two (2) fully threaded columns 6”x 6” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 15”L-R x 16”F-B x 39”H (uncrated) Weight: 200 pounds (uncrated)
Description
(Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model C 3851 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 18" (Factory set at 4 1/2”) Stroke 5 1/8” Two (2) fully threaded columns 6”x 6” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 15”L-R x 16”F-B x 39”H (uncrated) Weight: 200 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Presses : 12, 25 and 30 Ton - Model 3851 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Model 3851
Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3851
(Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model C 3851 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 18" (Factory set at 4 1/2”) Stroke 5 1/8” Two (2) fully threaded columns 6”x 6” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 15”L-R x 16”F-B x 39”H (uncrated) Weight: 200 pounds (uncrated)

(Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge)

Specifications of the Bench Top Manually Unheated
Model C 3851 Model Press:

  • Manually operated
  • Clamping force 12 tons
  • Adjustable Daylight 0.75" – 18" (Factory set at 4 1/2”)
  • Stroke 5 1/8”
  • Two (2) fully threaded columns
  • 6”x 6” work area
  • 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available)
  • Light gray safety shield
  • Dark gray frame
  • Dimensions: 15”L-R x 16”F-B x 39”H (uncrated)
  • Weight: 200 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 3851
Product Name Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Injection Molding Systems - Husky Auxiliaries - Husky Technologies™
Specs
Machine Type Injection Molding
View Details
ALLROUNDER T -  - ARBURG
Specs
Machine Type Injection Molding
Orientation Vertical
View Details
Compression Molding Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
Injection Machine - APSX-LSR V1 - APSX, LLC
Specs
Machine Type Injection Molding
Clamping Force 5 tons (4.54 metric tons)
Stroke 5.5 to 7 inch (140 to 178 mm)
View Details