(Model CH) Twelve ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with analog gauge)
Specifications of the Bench Top Manually Heated Model CH (4386) Press:
Manually operated
Clamping force 12 tons
Adjustable Daylight 0" – 15" (Factory set at 5”)
Stroke 5 1/8”
Two (2) fully threaded columns
Heated platen package, including: • Two (2) 6”x 6” electrically heated steel platens • 700 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen
0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available)
115/1 supply voltage FLA 12.18 (230V option upon request; Model 4386.4010)
Light gray safety shield
Dark gray frame
Electrical disconnect (non-fused)
Dimensions: 22”L-R x 16”F-B x 39”H (uncrated)
Weight: 300 pounds (uncrated)
(Model CH) Twelve ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital controller per platen. (picture shown with analog gauge)
Specifications of the Bench Top Manually Heated
Model CH (4386) Press:
- Manually operated
- Clamping force 12 tons
- Adjustable Daylight 0" – 15" (Factory set at 5”)
- Stroke 5 1/8”
- Two (2) fully threaded columns
- Heated platen package, including:
• Two (2) 6”x 6” electrically heated steel platens
• 700 watts per platen
• Temperature range up to 650 deg F
• One (1) digital temperature controller per platen
- 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available)
- 115/1 supply voltage FLA 12.18 (230V option upon request; Model 4386.4010)
- Light gray safety shield
- Dark gray frame
- Electrical disconnect (non-fused)
- Dimensions: 22”L-R x 16”F-B x 39”H (uncrated)
Weight: 300 pounds (uncrated)