Carver, Inc. Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3853

Description
(Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model M 3853 Model Press: Manually operated Clamping force 25 tons Adjustable Daylight 0.75" – 16" (Factory set at 4 1/2”) Stroke 6 1/2” Two (2) fully threaded columns 9”x 9” work area 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 19”L-R x 24”F-B x 42”H (uncrated) Weight: 350 pounds (uncrated)
Description
(Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model M 3853 Model Press: Manually operated Clamping force 25 tons Adjustable Daylight 0.75" – 16" (Factory set at 4 1/2”) Stroke 6 1/2” Two (2) fully threaded columns 9”x 9” work area 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 19”L-R x 24”F-B x 42”H (uncrated) Weight: 350 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Presses : 12, 25 and 30 Ton - Model 3853 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Model 3853
Bench Top Manual Molding Presses : 12, 25 and 30 Ton Model 3853
(Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model M 3853 Model Press: Manually operated Clamping force 25 tons Adjustable Daylight 0.75" – 16" (Factory set at 4 1/2”) Stroke 6 1/2” Two (2) fully threaded columns 9”x 9” work area 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 19”L-R x 24”F-B x 42”H (uncrated) Weight: 350 pounds (uncrated)

(Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge)

Specifications of the Bench Top Manually Unheated
Model M 3853 Model Press:

  • Manually operated
  • Clamping force 25 tons
  • Adjustable Daylight 0.75" – 16" (Factory set at 4 1/2”)
  • Stroke 6 1/2”
  • Two (2) fully threaded columns
  • 9”x 9” work area
  • 0-50,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available)
  • Light gray safety shield
  • Dark gray frame
  • Dimensions: 19”L-R x 24”F-B x 42”H (uncrated)
  • Weight: 350 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 3853
Product Name Bench Top Manual Molding Presses : 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ALLROUNDER ALLDRIVE -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Electric
Clamping Force 225 tons (204 metric tons)
View Details
Injection Machine - APSX-LSR V1 - APSX, LLC
Specs
Machine Type Injection Molding
Clamping Force 5 tons (4.54 metric tons)
Stroke 5.5 to 7 inch (140 to 178 mm)
View Details
Compression Molding Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
Injection Molding Systems - LSR Cold Deck - Husky Technologies™
Specs
Machine Type Injection Molding
View Details