Carver, Inc. Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4129

Description
(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12-2H (4129) Press: Manually operated Clamping force 30 tons Adjustable Daylight 2 @ 3" each Stroke 6” Four (4) fully threaded columns Two speed pump Heated platen package, including: • Both openings heated • Four (4) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 1,100 pounds (uncrated)
Description
(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12-2H (4129) Press: Manually operated Clamping force 30 tons Adjustable Daylight 2 @ 3" each Stroke 6” Four (4) fully threaded columns Two speed pump Heated platen package, including: • Both openings heated • Four (4) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 1,100 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Press with  Heated Platens: 7.5, 12, 25 and 30 Ton - Model 4129 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Model 4129
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4129
(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12-2H (4129) Press: Manually operated Clamping force 30 tons Adjustable Daylight 2 @ 3" each Stroke 6” Four (4) fully threaded columns Two speed pump Heated platen package, including: • Both openings heated • Four (4) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 1,100 pounds (uncrated)

(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge)

Specifications of the Bench Top Manually Heated
Model 30-12-2H (4129) Press:

  • Manually operated
  • Clamping force 30 tons
  • Adjustable Daylight 2 @ 3" each
  • Stroke 6”
  • Four (4) fully threaded columns
  • Two speed pump
  • Heated platen package, including:
    • Both openings heated
    • Four (4) 12”x 12” electrically heated steel platens
    • 2600 watts per platen
    • Temperature range up to 650 deg F
    • One (1) digital temperature controller per platen
  • 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available)
  • 230/1 supply voltage FLA 22
  • Light gray safety shield
  • Dark gray frame
  • Electrical disconnect (non-fused)
  • Dimensions: 32”L-R x 27”F-B x 45”H (uncrated)
  • Weight: 1,100 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 4129
Product Name Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Injection Molding Systems - LSR Cold Deck - Husky Technologies™
Specs
Machine Type Injection Molding
View Details
Injection Machine - APSX-LSR V1 - APSX, LLC
Specs
Machine Type Injection Molding
Clamping Force 5 tons (4.54 metric tons)
Stroke 5.5 to 7 inch (140 to 178 mm)
View Details
GOLDEN EDITION -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Hydraulic
Clamping Force 225 tons (204 metric tons)
View Details
Compression Molding Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details