Carver, Inc. Datasheets for Assembly and Insertion Presses
Assembly and insertion presses are used for various types of assembly, including bearing or shaft assembly, insertion or press fitting, and staking.
Assembly and Insertion Presses: Learn more
| Product Name | Notes |
|---|---|
| (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with... | |
| (Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog... | |
| (Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force... | |
| (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x... | |
| (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog... | |
| (Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale... | |
| (Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading... | |
| (Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal... | |
| Carver Auto Series presses feature enhanced "NE" controls with full touch screen interface, a proximity switch for adjustable slowdown position and a self-contained ¼ HP hydraulic unit. In addition, two... |