Carver, Inc. Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4122

Description
(Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 12-12H (4122) Press: Manually operated Clamping force 12 tons Adjustable Daylight 0" – 10" (Factory set at 4 1/2”) Stroke 5 1/8” Four (4) fully threaded columns Heated platen package, including: • Two (2) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 29”L-R x 27”F-B x 41”H (uncrated) Weight: 770 pounds (uncrated)
Description
(Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 12-12H (4122) Press: Manually operated Clamping force 12 tons Adjustable Daylight 0" – 10" (Factory set at 4 1/2”) Stroke 5 1/8” Four (4) fully threaded columns Heated platen package, including: • Two (2) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 29”L-R x 27”F-B x 41”H (uncrated) Weight: 770 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Molding Press with  Heated Platens: 7.5, 12, 25 and 30 Ton - Model 4122 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Model 4122
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton Model 4122
(Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 12-12H (4122) Press: Manually operated Clamping force 12 tons Adjustable Daylight 0" – 10" (Factory set at 4 1/2”) Stroke 5 1/8” Four (4) fully threaded columns Heated platen package, including: • Two (2) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 29”L-R x 27”F-B x 41”H (uncrated) Weight: 770 pounds (uncrated)

(Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge)

Specifications of the Bench Top Manually Heated
Model 12-12H (4122) Press:

  • Manually operated
  • Clamping force 12 tons
  • Adjustable Daylight 0" – 10" (Factory set at 4 1/2”)
  • Stroke 5 1/8”
  • Four (4) fully threaded columns
  • Heated platen package, including:
    • Two (2) 12”x 12” electrically heated steel platens
    • 2600 watts per platen
    • Temperature range up to 650 deg F
    • One (1) digital temperature controller per platen
  • 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available)
  • 230/1 supply voltage FLA 22
  • Light gray safety shield
  • Dark gray frame
  • Electrical disconnect (non-fused)
  • Dimensions: 29”L-R x 27”F-B x 41”H (uncrated)
  • Weight: 770 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Molding Machines
Product Number Model 4122
Product Name Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton
Machine Type Compression Molding
Actuation Hydraulic; Manual
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Injection Machine - APSX-PIM V3 - APSX, LLC
Specs
Machine Type Injection Molding
Actuation Electric
Orientation Horizontal
View Details
Four Post Composites Molding Press -  - Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
Injection Molding Systems - Husky Auxiliaries - Husky Technologies™
Specs
Machine Type Injection Molding
View Details
ALLROUNDER ALLDRIVE -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Electric
Clamping Force 225 tons (204 metric tons)
View Details