Crane Aerospace & Electronics Phase Shifters PEP-4S Series

Description
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 3 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 360
Request a Quote
Description
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 3 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 360
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEP-4S series consists of voltage-controlled phase shifters designed for continuous 0° to 360° adjustment up to 400 MHz, housed in a hermetic PC package.

Datasheet Summary
Powered by GS/AI

The PEP-4S series consists of voltage-controlled phase shifters designed for continuous 0° to 360° adjustment up to 400 MHz, housed in a hermetic PC package.

Suppliers

Company
Product
Description
Supplier Links
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Phase Shifters
PEP-4S Series
Phase Shifters PEP-4S Series
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 3 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 360
  • Package Type | PC Mount
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 400
  • CW Power (W) | 0 dBm
  • Insertion Loss (dB) Max | 3
  • Environmental Screening | Catalogue, Mil-screened
  • Bandwidth (%) | 10
  • Phase Shift Range (Deg) Min | 360
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Phase Shifters
Product Number PEP-4S Series
Product Name Phase Shifters
Frequency Range 10 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details