Crane Aerospace & Electronics Phase Shifters PEG-3E Series

Description
Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 1.75 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote
Description
Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 1.75 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEG-3E Series consists of voltage-controlled phase shifters offering continuous 0° to 180° adjustment up to 500 MHz with low insertion loss.

Datasheet Summary
Powered by GS/AI

The PEG-3E Series consists of voltage-controlled phase shifters offering continuous 0° to 180° adjustment up to 500 MHz with low insertion loss.

Suppliers

Company
Product
Description
Supplier Links
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Phase Shifters
PEG-3E Series
Phase Shifters PEG-3E Series
Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 1.75 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
  • Package Type | Surface Mount
  • Frequency Min (MHz) | 25
  • Frequency Max (MHz) | 500
  • CW Power (W) | 0 dBm
  • Insertion Loss (dB) Max | 1.75
  • Environmental Screening | Catalogue, Mil-screened
  • Bandwidth (%) | 10
  • Phase Shift Range (Deg) Min | 180
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Phase Shifters
Product Number PEG-3E Series
Product Name Phase Shifters
Frequency Range 25 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details