RAFI GmbH & Co. KG Datasheets for Pilot Lights and Indicator Lights

Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more

Page: 1 2 3
Product Name Notes
At RAFI you’ll find signal lamps with integrated LEDs for front panel mounting in various versions. Included here are several bezel shapes, terminal types, mounting holes from 5 mm to...
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in...
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic...
Our LUMOTAST FK illuminated pushbuttons are extremely compact. Featuring RAFI Click fastening technology, they can be front-mounted in seconds. Simply insert the pushbutton into the front panel, actuate once, and...
RAFI developed the Tilted Diamond signal lamp in collaboration with renowned product designer Luigi Colani. The name refers to the special refracted light effect of the diamond lens. The high...
RAFI signal lamps with integrated neon lamp are available with mounting hole diameters from 7 mm to 14 mm. Neon lamps can be operated up to 230 V. They also...
RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC)...
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes.
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal...
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall...
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal...
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF...
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in...

<< Prev