RAFI GmbH & Co. KG Signal Indicators RF 15

Description
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL
Datasheet
Description
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicators - RF 15 - RAFI GmbH & Co. KG
Berg, Germany
Signal Indicators
RF 15
Signal Indicators RF 15
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL

The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays.

MODELS
➔ RF 15 – non-illuminated, fully illuminated, spot illumination
➔ RF 15 N – low-profile pressure pad
➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination
➔ RF 15 H – high-profile, non-illuminated, fully illuminated
➔ RF 15 indicator field – fully illuminated
➔ RF 19 – non-illuminated, fully illuminated
➔ RF 19 H – high-profile, non-illuminated, fully illuminated
➔ RF 19 indicator fields – fully illuminated

MAIN APPLICATION FIELDS

  • Automotive
  • Mechanical and system engineering
  • Measurement-control-regulation
  • Electro-medical

SPECIAL FEATURES

  • Special tactile feedback
  • Long service life
  • Various illumination options – full surface or spot illumination
  • Key switches for membrane keyboards or under keycaps

TECHNOLOGY

  • Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger
  • Actuating forces from 2 to 3 N
  • Gold or silver contacts
  • Terminal technology: THT
  • Rated voltage up to 50 V
  • Operating life up to 1,000,000 switching operations

APPROVALS

  • UL
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pilot Lights and Indicator Lights
Product Number RF 15
Product Name Signal Indicators
Lamp Type LED Lamps
LED Color Red; Yellow; Orange; Green; Blue
Terminal Type Straight PC Pins; PCB, THT
Applications Automotive Applications; Mechanical and system engineering, Measurement-control-regulation, Electro-medical
Width 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details