RAFI GmbH & Co. KG Signal Indicators RAFIX 22 FS+

Description
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept enables you to individually adapt the control components to your system. Simply select bezels and front rings to match your corporate colors. This boosts brand recognition and the exclusivity of your products. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch ➔ Potentiometer-type actuator ➔ USB standard ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Measurement-control- regulation SPECIAL FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembly errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending Design adaptation with different front ring variations DESIGN Mounting hole diameter 22.3 mm Low mounting depth of 9.2 mm (PCB) or 27 mm (QC) 7 different actuating elements and indicators with different shapes 2 collar shapes – round and square Illumination with SMT-LED TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE
Datasheet
Description
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept enables you to individually adapt the control components to your system. Simply select bezels and front rings to match your corporate colors. This boosts brand recognition and the exclusivity of your products. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch ➔ Potentiometer-type actuator ➔ USB standard ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Measurement-control- regulation SPECIAL FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembly errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending Design adaptation with different front ring variations DESIGN Mounting hole diameter 22.3 mm Low mounting depth of 9.2 mm (PCB) or 27 mm (QC) 7 different actuating elements and indicators with different shapes 2 collar shapes – round and square Illumination with SMT-LED TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicators - RAFIX 22 FS+ - RAFI GmbH & Co. KG
Berg, Germany
Signal Indicators
RAFIX 22 FS+
Signal Indicators RAFIX 22 FS+
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept enables you to individually adapt the control components to your system. Simply select bezels and front rings to match your corporate colors. This boosts brand recognition and the exclusivity of your products. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch ➔ Potentiometer-type actuator ➔ USB standard ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Measurement-control- regulation SPECIAL FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembly errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending Design adaptation with different front ring variations DESIGN Mounting hole diameter 22.3 mm Low mounting depth of 9.2 mm (PCB) or 27 mm (QC) 7 different actuating elements and indicators with different shapes 2 collar shapes – round and square Illumination with SMT-LED TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE

The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device.

A modern and variable design concept enables you to individually adapt the control components to your system. Simply select bezels and front rings to match your corporate colors. This boosts brand recognition and the exclusivity of your products.

All actuating elements in this series can be combined with FS technology switching elements.

MODELS

➔ Pushbutton, mushroom pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch
➔ Potentiometer-type actuator
➔ USB standard
➔ Signal indicator

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Automotive industry
  • Measurement-control-regulation

SPECIAL FEATURES

  • Special tactile feedback
  • Ideal for operation with gloves
  • FS technology PCB switching elements minimize assembly errors
  • With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element
  • FLEXLAB technology for easy pushbutton legending
  • Design adaptation with different front ring variations

DESIGN

  • Mounting hole diameter 22.3 mm
  • Low mounting depth of 9.2 mm (PCB) or 27 mm (QC)
  • 7 different actuating elements and indicators with different shapes
  • 2 collar shapes – round and square
  • Illumination with SMT-LED

TECHNOLOGY

  • IP 65 protection class, front side
  • Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA)
  • Terminal types: PCB terminal, quick-connect terminal

APPROVALS

  • TÜV
  • UL
  • CCC
  • VDE
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pilot Lights and Indicator Lights
Product Number RAFIX 22 FS+
Product Name Signal Indicators
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; White
Terminal Type Quick Connect / Blade; PCB
Applications Automotive Applications; Mechanical and system engineering, Measurement-control-regulation
Width 29.8 mm (1.17 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
MSL MicroStat Status Indicators - MSL1-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers