RAFI GmbH & Co. KG Signal Lamp Tilted Diamond+3

Description
RAFI developed the Tilted Diamond signal lamp in collaboration with renowned product designer Luigi Colani. The name refers to the special refracted light effect of the diamond lens. The high light refraction creates outstanding illumination – also making it easy to see the signal lamp from a distance. That allows for a fast response. To comply with the everyday requirements in an industrial environment, the easily mounted lamp is designed for sustainability and shock-resistance. In addition, the LEDs are energy efficient and do not have to be replaced. This gives you a maintenance-free signal lamp. YOUR BENEFITS AT A GLANCE: Special refracted light effect due to diamond lens Long service life and bright LEDs Energy efficient: low electricity consumption Maintenance-free: particularly shock-resistant, no bulb replacement necessary Available colors: red, yellow, green, blue, transparent/white
Description
RAFI developed the Tilted Diamond signal lamp in collaboration with renowned product designer Luigi Colani. The name refers to the special refracted light effect of the diamond lens. The high light refraction creates outstanding illumination – also making it easy to see the signal lamp from a distance. That allows for a fast response. To comply with the everyday requirements in an industrial environment, the easily mounted lamp is designed for sustainability and shock-resistance. In addition, the LEDs are energy efficient and do not have to be replaced. This gives you a maintenance-free signal lamp. YOUR BENEFITS AT A GLANCE: Special refracted light effect due to diamond lens Long service life and bright LEDs Energy efficient: low electricity consumption Maintenance-free: particularly shock-resistant, no bulb replacement necessary Available colors: red, yellow, green, blue, transparent/white

Suppliers

Company
Product
Description
Supplier Links
Signal Lamp Tilted Diamond+3
RAFI developed the Tilted Diamond signal lamp in collaboration with renowned product designer Luigi Colani. The name refers to the special refracted light effect of the diamond lens. The high light refraction creates outstanding illumination – also making it easy to see the signal lamp from a distance. That allows for a fast response. To comply with the everyday requirements in an industrial environment, the easily mounted lamp is designed for sustainability and shock-resistance. In addition, the LEDs are energy efficient and do not have to be replaced. This gives you a maintenance-free signal lamp. YOUR BENEFITS AT A GLANCE: Special refracted light effect due to diamond lens Long service life and bright LEDs Energy efficient: low electricity consumption Maintenance-free: particularly shock-resistant, no bulb replacement necessary Available colors: red, yellow, green, blue, transparent/white

RAFI developed the Tilted Diamond signal lamp in collaboration with renowned product designer Luigi Colani. The name refers to the special refracted light effect of the diamond lens.

The high light refraction creates outstanding illumination – also making it easy to see the signal lamp from a distance. That allows for a fast response. To comply with the everyday requirements in an industrial environment, the easily mounted lamp is designed for sustainability and shock-resistance. In addition, the LEDs are energy efficient and do not have to be replaced. This gives you a maintenance-free signal lamp.

YOUR BENEFITS AT A GLANCE:

  • Special refracted light effect due to diamond lens
  • Long service life and bright LEDs
  • Energy efficient: low electricity consumption
  • Maintenance-free: particularly shock-resistant, no bulb replacement necessary
  • Available colors: red, yellow, green, blue, transparent/white
Supplier's Site

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pilot Lights and Indicator Lights
Product Number Tilted Diamond+3
Product Name Signal Lamp
Lamp Type LED Lamps
LED Color Red; Yellow; Green
Terminal Type M12 4-pin A-coded
Applications Mechanical, systems, electrical engineering, Signaling systems, Measurement-control-regulation, Industrial robots, Vehicle and model construction
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details