RAFI GmbH & Co. KG Signal Indicators RAFIX 22 FSR

Description
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can go. Our solutions, based on proven FS technology, are durable, effective and economical. The RAFIX 22 FSR stands up to adverse conditions. The low mounting depth of the switching elements is space-saving and enables quick assembly. The interchangeable colors and designs of the key switches and actuators provide fast orientation and clear recognition. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton ➔ Selector switch, keylock switch ➔ Emergency stop key switch ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Construction machinery Agricultural and forestry machinery SPECIAL FEATURES Moisture resistant Very durable Temperature resistant Dirt and dust resistant, can be cleaned with high-pressure cleaner. DESIGN Mounting hole diameter 22.3 mm Low mounting depth of 9.2 mm (PCB) or 27 mm (QC) 5 different actuating elements and indicators Top-quality stainless steel for increased stability and unparalleled product recognition Illumination with SMT-LED TECHNOLOGY Protection classes: IP 65 and IP 69K Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Min. grid spacing: 35 x 35 mm Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE
Datasheet
Description
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can go. Our solutions, based on proven FS technology, are durable, effective and economical. The RAFIX 22 FSR stands up to adverse conditions. The low mounting depth of the switching elements is space-saving and enables quick assembly. The interchangeable colors and designs of the key switches and actuators provide fast orientation and clear recognition. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton ➔ Selector switch, keylock switch ➔ Emergency stop key switch ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Construction machinery Agricultural and forestry machinery SPECIAL FEATURES Moisture resistant Very durable Temperature resistant Dirt and dust resistant, can be cleaned with high-pressure cleaner. DESIGN Mounting hole diameter 22.3 mm Low mounting depth of 9.2 mm (PCB) or 27 mm (QC) 5 different actuating elements and indicators Top-quality stainless steel for increased stability and unparalleled product recognition Illumination with SMT-LED TECHNOLOGY Protection classes: IP 65 and IP 69K Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Min. grid spacing: 35 x 35 mm Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicators - RAFIX 22 FSR - RAFI GmbH & Co. KG
Berg, Germany
Signal Indicators
RAFIX 22 FSR
Signal Indicators RAFIX 22 FSR
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can go. Our solutions, based on proven FS technology, are durable, effective and economical. The RAFIX 22 FSR stands up to adverse conditions. The low mounting depth of the switching elements is space-saving and enables quick assembly. The interchangeable colors and designs of the key switches and actuators provide fast orientation and clear recognition. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton ➔ Selector switch, keylock switch ➔ Emergency stop key switch ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Construction machinery Agricultural and forestry machinery SPECIAL FEATURES Moisture resistant Very durable Temperature resistant Dirt and dust resistant, can be cleaned with high-pressure cleaner. DESIGN Mounting hole diameter 22.3 mm Low mounting depth of 9.2 mm (PCB) or 27 mm (QC) 5 different actuating elements and indicators Top-quality stainless steel for increased stability and unparalleled product recognition Illumination with SMT-LED TECHNOLOGY Protection classes: IP 65 and IP 69K Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Min. grid spacing: 35 x 35 mm Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE

Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can go. Our solutions, based on proven FS technology, are durable, effective and economical.

The RAFIX 22 FSR stands up to adverse conditions. The low mounting depth of the switching elements is space-saving and enables quick assembly. The interchangeable colors and designs of the key switches and actuators provide fast orientation and clear recognition.

All actuating elements in this series can be combined with FS technology switching elements.

MODELS

➔ Pushbutton
➔ Selector switch, keylock switch
➔ Emergency stop key switch
➔ Signal indicator

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Measurement-control-regulation
  • Construction machinery
  • Agricultural and forestry machinery

SPECIAL FEATURES

  • Moisture resistant
  • Very durable
  • Temperature resistant
  • Dirt and dust resistant, can be cleaned with high-pressure cleaner.

DESIGN

  • Mounting hole diameter 22.3 mm
  • Low mounting depth of 9.2 mm (PCB) or 27 mm (QC)
  • 5 different actuating elements and indicators
  • Top-quality stainless steel for increased stability and unparalleled product recognition
  • Illumination with SMT-LED

TECHNOLOGY

  • Protection classes: IP 65 and IP 69K
  • Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA)
  • Min. grid spacing: 35 x 35 mm
  • Terminal types: PCB terminal, quick-connect terminal

APPROVALS

  • TÜV
  • UL
  • CCC
  • VDE
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pilot Lights and Indicator Lights
Product Number RAFIX 22 FSR
Product Name Signal Indicators
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; White
Terminal Type Quick Connect / Blade; PCB
Applications Mechanical and system engineering, Measurement-control-regulation, Construction machinery, Agricultural and forestry machinery
Width 31.3 mm (1.23 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator - LB02GW01-5C24-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 24 volts
View Details
4 suppliers
LSLD Litestak® LED Status Indicators - LSLD-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details