Our LUMOTAST FK illuminated pushbuttons are extremely compact. Featuring RAFI Click fastening technology, they can be front-mounted in seconds. Simply insert the pushbutton into the front panel, actuate once, and you’re done! The terminal is reverse-polarity secure using a male quick connector with ribbon cable – hence the designation “FK” (Flachbandkabel=ribb
on cable). Alternatively, you can mount a plug-in socket as the terminal on the PCB. The integrated T1 lamp socket additionally allows full surface illumination with LED.
MODELS ➔ Illuminated pushbutton ➔ Signal lamp
MAIN APPLICATION FIELDS
Signaling systems
Measurement-control-
regulation
Chemical industry
SPECIAL FEATURES
RAFI Click fastening technology
Mounting depth behind the front panel only 30.7 mm with female quick connector
Gold contacts for safe switching
Reverse-polarity secure terminal
DESIGN
Mounting hole diameter 16.2 mm
Pushbutton and signal lamp each in 3 collar shapes
Full-surface illumination with LED
Lamp socket: T1
Three collar shapes
TECHNOLOGY
Water jet protection class IP 65 on front
1 NO gold contact (max. 35 V/100 mA)
Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable
Alternative: terminal with plug-in socket in PCB
Our LUMOTAST FK illuminated pushbuttons are extremely compact. Featuring RAFI Click fastening technology, they can be front-mounted in seconds. Simply insert the pushbutton into the front panel, actuate once, and you’re done! The terminal is reverse-polarity secure using a male quick connector with ribbon cable – hence the designation “FK” (Flachbandkabel=ribbon cable). Alternatively, you can mount a plug-in socket as the terminal on the PCB. The integrated T1 lamp socket additionally allows full surface illumination with LED.
MODELS
➔ Illuminated pushbutton
➔ Signal lamp
MAIN APPLICATION FIELDS
- Signaling systems
- Measurement-control-regulation
- Chemical industry
SPECIAL FEATURES
- RAFI Click fastening technology
- Mounting depth behind the front panel only 30.7 mm with female quick connector
- Gold contacts for safe switching
- Reverse-polarity secure terminal
DESIGN
- Mounting hole diameter 16.2 mm
- Pushbutton and signal lamp each in 3 collar shapes
- Full-surface illumination with LED
- Lamp socket: T1
- Three collar shapes
TECHNOLOGY
- Water jet protection class IP 65 on front
- 1 NO gold contact (max. 35 V/100 mA)
- Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable
- Alternative: terminal with plug-in socket in PCB