Pump Solutions Group Neptune Heavy Duty Portable Mixers Series-JGR

Description
Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGR mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Angle-riser mount provides a fixed 10 angle of entry.
Description
Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGR mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Angle-riser mount provides a fixed 10 angle of entry.

Suppliers

Company
Product
Description
Supplier Links
Neptune Heavy Duty Portable Mixers - Series-JGR - Pump Solutions Group
Redlands, CA, USA
Neptune Heavy Duty Portable Mixers
Series-JGR
Neptune Heavy Duty Portable Mixers Series-JGR
Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGR mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Angle-riser mount provides a fixed 10 angle of entry.

Features
• No clutches to slip, wear or replace.
• 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available.
• Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs.
• Vibration-absorbing pad standard.
• Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available.
• Gears run in grease lubrication. Cannot leak oil.
• All JGR mixer shaft bearings are permanently lubricated.
• Variable speed drives also available.
• Cast aluminum housing.
• Angle-riser mount provides a fixed 10 angle of entry.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Industrial Mixers
Product Number Series-JGR
Product Name Neptune Heavy Duty Portable Mixers
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Blender - 42N Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Display Type Digital Numerical Display (optional feature)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details