Pump Solutions Group Neptune Heavy Duty Portable Mixers Series-JGF

Description
Compact mixers for the most popular mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGF mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Flange stuffing box rated to 15 PSI. • Standard mounting flange is 6" carbon steel, 316SS optional. • Optional flanges available in 8", 10", 12" or 14".
Description
Compact mixers for the most popular mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGF mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Flange stuffing box rated to 15 PSI. • Standard mounting flange is 6" carbon steel, 316SS optional. • Optional flanges available in 8", 10", 12" or 14".

Suppliers

Company
Product
Description
Supplier Links
Neptune Heavy Duty Portable Mixers - Series-JGF - Pump Solutions Group
Redlands, CA, USA
Neptune Heavy Duty Portable Mixers
Series-JGF
Neptune Heavy Duty Portable Mixers Series-JGF
Compact mixers for the most popular mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGF mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Flange stuffing box rated to 15 PSI. • Standard mounting flange is 6" carbon steel, 316SS optional. • Optional flanges available in 8", 10", 12" or 14".

Compact mixers for the most popular mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process.

Features
• No clutches to slip, wear or replace.
• 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available.
• Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs.
• Vibration-absorbing pad standard.
• Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available.
• Gears run in grease lubrication. Cannot leak oil.
• All JGF mixer shaft bearings are permanently lubricated.
• Variable speed drives also available.
• Cast aluminum housing.
• Flange stuffing box rated to 15 PSI.
• Standard mounting flange is 6" carbon steel, 316SS optional.
• Optional flanges available in 8", 10", 12" or 14".

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Industrial Mixers
Product Number Series-JGF
Product Name Neptune Heavy Duty Portable Mixers
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Disperser - PBA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details