MicroSense, LLC Datasheets for Capacitive Linear Position Sensors
Capacitive linear position sensors are devices that sense position / displacement using capacitance technology.
Capacitive Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 2800 Series Probes Many sensor heads, or probes, are available for use with our 4800 series and 8800 series capacitive position sensor. The resolution of our capacitive position sensors is... | |
| 5000 Series Probes Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a... | |
| Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination... | |
| Probes for MicroSense 6800 Series. | |
| The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for... | |
| The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position... | |
| The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability. Ideal for non-contact... | |
| The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100... | |
| The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo... |