MicroSense, LLC Precision Capacitive Position Sensor MicroSense 6800 Series Model 6800

Description
Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a non-contact displacement measurement system intended to provide exceptionally high resolution, low noise measurements. The 6810 offers customers state-of-the-art performance for high dynamic measurements such as motor and spindle runout – nanometer level resolution is possible at measurement bandwidths up to 100kHz! No other capacitance gauge approaches this level of performance. Designed for measuring “high dynamic” targets that change position, rotate or vibrate at very high speeds, including poorly grounded targets. Ideal for spindle error analysis of machine tool spindles, air bearing spindles and HDD spindle motors. User selectable measurement bandwidths up to 100 kHz for ultra-fast output response. Non-contact design for virtually unlimited service life. Current Model 5810 users can immediately improve measurement performance. The 6810 is a “drop in” replacement for users who wish to upgrade from existing 5810 systems – no design changes are required. The 6810 is ideal for use with our SpinCheck Metrology System – The 6810 is 100% compatible with existing and new SpinCheck systems. Existing SpinCheck customers can typically improve measurement resolution by 2X to 5X by upgrading to 6810 demodulators modules and 6000 series probes. Available Models 6810 Single channel, stand alone sensor with external low noise power supply 6800 Single channel, 3U high Eurocard for rack mounting
Datasheet
Description
Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a non-contact displacement measurement system intended to provide exceptionally high resolution, low noise measurements. The 6810 offers customers state-of-the-art performance for high dynamic measurements such as motor and spindle runout – nanometer level resolution is possible at measurement bandwidths up to 100kHz! No other capacitance gauge approaches this level of performance. Designed for measuring “high dynamic” targets that change position, rotate or vibrate at very high speeds, including poorly grounded targets. Ideal for spindle error analysis of machine tool spindles, air bearing spindles and HDD spindle motors. User selectable measurement bandwidths up to 100 kHz for ultra-fast output response. Non-contact design for virtually unlimited service life. Current Model 5810 users can immediately improve measurement performance. The 6810 is a “drop in” replacement for users who wish to upgrade from existing 5810 systems – no design changes are required. The 6810 is ideal for use with our SpinCheck Metrology System – The 6810 is 100% compatible with existing and new SpinCheck systems. Existing SpinCheck customers can typically improve measurement resolution by 2X to 5X by upgrading to 6810 demodulators modules and 6000 series probes. Available Models 6810 Single channel, stand alone sensor with external low noise power supply 6800 Single channel, 3U high Eurocard for rack mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Capacitive Position Sensor MicroSense 6800 Series - Model 6800 - MicroSense, LLC
Lowell, MA, USA
Precision Capacitive Position Sensor MicroSense 6800 Series
Model 6800
Precision Capacitive Position Sensor MicroSense 6800 Series Model 6800
Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a non-contact displacement measurement system intended to provide exceptionally high resolution, low noise measurements. The 6810 offers customers state-of-the-art performance for high dynamic measurements such as motor and spindle runout – nanometer level resolution is possible at measurement bandwidths up to 100kHz! No other capacitance gauge approaches this level of performance. Designed for measuring “high dynamic” targets that change position, rotate or vibrate at very high speeds, including poorly grounded targets. Ideal for spindle error analysis of machine tool spindles, air bearing spindles and HDD spindle motors. User selectable measurement bandwidths up to 100 kHz for ultra-fast output response. Non-contact design for virtually unlimited service life. Current Model 5810 users can immediately improve measurement performance. The 6810 is a “drop in” replacement for users who wish to upgrade from existing 5810 systems – no design changes are required. The 6810 is ideal for use with our SpinCheck Metrology System – The 6810 is 100% compatible with existing and new SpinCheck systems. Existing SpinCheck customers can typically improve measurement resolution by 2X to 5X by upgrading to 6810 demodulators modules and 6000 series probes. Available Models 6810 Single channel, stand alone sensor with external low noise power supply 6800 Single channel, 3U high Eurocard for rack mounting

Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor

MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a non-contact displacement measurement system intended to provide exceptionally high resolution, low noise measurements. The 6810 offers customers state-of-the-art performance for high dynamic measurements such as motor and spindle runout – nanometer level resolution is possible at measurement bandwidths up to 100kHz! No other capacitance gauge approaches this level of performance.

  • Designed for measuring “high dynamic” targets that change position, rotate or vibrate at very high speeds, including poorly grounded targets.
  • Ideal for spindle error analysis of machine tool spindles, air bearing spindles and HDD spindle motors.
  • User selectable measurement bandwidths up to 100 kHz for ultra-fast output response.
  • Non-contact design for virtually unlimited service life.
  • Current Model 5810 users can immediately improve measurement performance. The 6810 is a “drop in” replacement for users who wish to upgrade from existing 5810 systems – no design changes are required.
  • The 6810 is ideal for use with our SpinCheck Metrology System – The 6810 is 100% compatible with existing and new SpinCheck systems. Existing SpinCheck customers can typically improve measurement resolution by 2X to 5X by upgrading to 6810 demodulators modules and 6000 series probes.

Available Models

6810Single channel, stand alone sensor with external low noise power supply
6800Single channel, 3U high Eurocard for rack mounting
Supplier's Site Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Linear Position Sensors
Product Number Model 6800
Product Name Precision Capacitive Position Sensor MicroSense 6800 Series
Sensor Technology Capacitive Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6817 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
Output Current
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details