MicroSense, LLC Datasheets for Magnetometers
Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector.
Magnetometers: Learn more
| Product Name | Notes |
|---|---|
| MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties... | |
| The EV11 Vibrating Sample Magnetometer can reach fields up to 31 kOe at a sample space of 5 mm and 27 kOe with the temperature chamber in place. That makes... | |
| The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. | |
| The EV9 Vibrating Sample Magnetometer can reach fields up to 26 kOe at a sample space of 5 mm and 21.5 kOe with the temperature chamber in place. That makes... | |
| The Model 10 Mark II VSM is the state of the art in VSM magnetometers. Its sensitivity and accuracy surpasses all other commercial vector magnetometers. Its field range and resolution... |