MicroSense, LLC Precision Capacitive Position Sensor MicroSense 4800 Series Model 4810

Description
The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis Use with any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head A Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included. Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel meter simplifies probe set up. Model 4800 3U Eurocard rack mount version also available Available Models 4810 Single channel, stand alone sensor with external low noise power supply 4800 Single channel, 3U high Eurocard for rack mounting 4805 Single channel, low profile (no meter) stand alone sensor with external low noise power supply 4805-3800 Single channel model with same pin outs and mounting holes as prior generation 3800 sensor.
Datasheet
Description
The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis Use with any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head A Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included. Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel meter simplifies probe set up. Model 4800 3U Eurocard rack mount version also available Available Models 4810 Single channel, stand alone sensor with external low noise power supply 4800 Single channel, 3U high Eurocard for rack mounting 4805 Single channel, low profile (no meter) stand alone sensor with external low noise power supply 4805-3800 Single channel model with same pin outs and mounting holes as prior generation 3800 sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Capacitive Position Sensor MicroSense 4800 Series - Model 4810 - MicroSense, LLC
Lowell, MA, USA
Precision Capacitive Position Sensor MicroSense 4800 Series
Model 4810
Precision Capacitive Position Sensor MicroSense 4800 Series Model 4810
The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis Use with any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head A Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included. Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel meter simplifies probe set up. Model 4800 3U Eurocard rack mount version also available Available Models 4810 Single channel, stand alone sensor with external low noise power supply 4800 Single channel, 3U high Eurocard for rack mounting 4805 Single channel, low profile (no meter) stand alone sensor with external low noise power supply 4805-3800 Single channel model with same pin outs and mounting holes as prior generation 3800 sensor.

The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability.

  • Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters.
  • High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis
  • Use with any grounded, conductive target - material or surface finish has no effect on accuracy
  • Very stable – essentially zero thermal dissipation from the sensor head

A Capacitive Position Sensor that is Easy to Set Up

Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs.

The MicroSense 4810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included.

  • Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements.
  • Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards.
  • The easy-to-read front panel meter simplifies probe set up.
  • Model 4800 3U Eurocard rack mount version also available

Available Models

4810Single channel, stand alone sensor with external low noise power supply
4800Single channel, 3U high Eurocard for rack mounting
4805Single channel, low profile (no meter) stand alone sensor with external low noise power supply
4805-3800Single channel model with same pin outs and mounting holes as prior generation 3800 sensor.
Supplier's Site Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Linear Position Sensors
Product Number Model 4810
Product Name Precision Capacitive Position Sensor MicroSense 4800 Series
Sensor Technology Capacitive Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPS - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 1.18 to 94.49 inch (30 to 2400 mm)
Linearity 0.0400 ±% Full Scale
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Angle, Linear Position Measuring - A1338LLETR-P-DD-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details