MicroSense, LLC Portable, Multi-Channel Position Measurement System MicroSense II 5300 MicroSense II® Model 5300

Description
The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for your application – additional channels can be added as required. Accepts any single type of MicroSense rack mount demodulator – 5800 Series or 4800 Series Differential analog outputs are available via a DB25 connector on the rear panel or via BNC connectors on the front of each channel for easy connection to digital oscilloscopes, spectrum analyzers and computer based A/D boards. The MicroSense II Model 5300 comes standard with an easy-to-read analog display module to assist in setting up the probes, and an integral low noise power supply. Use with any grounded, conductive target - material or surface finish has no effect on accuracy Option card available for differential measurements A+B: Sum of the A probe and the B probe displacement signals A-B: Difference of the A probe and the B probe displacement signals. Velocity / Acceleration Option A plug-in VA option is available for the MicroSense II Model 5300 system. When configured with this VA option, Velocity and Acceleration measurements are derived for the probe selected on the channel switch. Filtering is provided by three-pole Bessel or Butterworth low-pass plug-in filters. The user selects the upper roll-off frequency (as defined by ANSI standards) over a range from 1-20 kHz. Choose form a variety of measurement probes Our 5000 series probes are used if the 5300 is configured with MicroSense 5800 demodulators. Our 2800 series probes are used if the 5300 is configured with MicroSense 4800 demodulators.
Datasheet
Description
The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for your application – additional channels can be added as required. Accepts any single type of MicroSense rack mount demodulator – 5800 Series or 4800 Series Differential analog outputs are available via a DB25 connector on the rear panel or via BNC connectors on the front of each channel for easy connection to digital oscilloscopes, spectrum analyzers and computer based A/D boards. The MicroSense II Model 5300 comes standard with an easy-to-read analog display module to assist in setting up the probes, and an integral low noise power supply. Use with any grounded, conductive target - material or surface finish has no effect on accuracy Option card available for differential measurements A+B: Sum of the A probe and the B probe displacement signals A-B: Difference of the A probe and the B probe displacement signals. Velocity / Acceleration Option A plug-in VA option is available for the MicroSense II Model 5300 system. When configured with this VA option, Velocity and Acceleration measurements are derived for the probe selected on the channel switch. Filtering is provided by three-pole Bessel or Butterworth low-pass plug-in filters. The user selects the upper roll-off frequency (as defined by ANSI standards) over a range from 1-20 kHz. Choose form a variety of measurement probes Our 5000 series probes are used if the 5300 is configured with MicroSense 5800 demodulators. Our 2800 series probes are used if the 5300 is configured with MicroSense 4800 demodulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable, Multi-Channel Position Measurement System MicroSense II 5300 - MicroSense II® Model 5300 - MicroSense, LLC
Lowell, MA, USA
Portable, Multi-Channel Position Measurement System MicroSense II 5300
MicroSense II® Model 5300
Portable, Multi-Channel Position Measurement System MicroSense II 5300 MicroSense II® Model 5300
The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for your application – additional channels can be added as required. Accepts any single type of MicroSense rack mount demodulator – 5800 Series or 4800 Series Differential analog outputs are available via a DB25 connector on the rear panel or via BNC connectors on the front of each channel for easy connection to digital oscilloscopes, spectrum analyzers and computer based A/D boards. The MicroSense II Model 5300 comes standard with an easy-to-read analog display module to assist in setting up the probes, and an integral low noise power supply. Use with any grounded, conductive target - material or surface finish has no effect on accuracy Option card available for differential measurements A+B: Sum of the A probe and the B probe displacement signals A-B: Difference of the A probe and the B probe displacement signals. Velocity / Acceleration Option A plug-in VA option is available for the MicroSense II Model 5300 system. When configured with this VA option, Velocity and Acceleration measurements are derived for the probe selected on the channel switch. Filtering is provided by three-pole Bessel or Butterworth low-pass plug-in filters. The user selects the upper roll-off frequency (as defined by ANSI standards) over a range from 1-20 kHz. Choose form a variety of measurement probes Our 5000 series probes are used if the 5300 is configured with MicroSense 5800 demodulators. Our 2800 series probes are used if the 5300 is configured with MicroSense 4800 demodulators.

The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for your application – additional channels can be added as required.

  • Accepts any single type of MicroSense rack mount demodulator – 5800 Series or 4800 Series
  • Differential analog outputs are available via a DB25 connector on the rear panel or via BNC connectors on the front of each channel for easy connection to digital oscilloscopes, spectrum analyzers and computer based A/D boards.
  • The MicroSense II Model 5300 comes standard with an easy-to-read analog display module to assist in setting up the probes, and an integral low noise power supply.
  • Use with any grounded, conductive target - material or surface finish has no effect on accuracy
  • Option card available for differential measurements
    • A+B: Sum of the A probe and the B probe displacement signals
    • A-B: Difference of the A probe and the B probe displacement signals.
  • Velocity / Acceleration Option
  • A plug-in VA option is available for the MicroSense II Model 5300 system. When configured with this VA option, Velocity and Acceleration measurements are derived for the probe selected on the channel switch. Filtering is provided by three-pole Bessel or Butterworth low-pass plug-in filters. The user selects the upper roll-off frequency (as defined by ANSI standards) over a range from 1-20 kHz.

Choose form a variety of measurement probes

  • Our 5000 series probes are used if the 5300 is configured with MicroSense 5800 demodulators.
  • Our 2800 series probes are used if the 5300 is configured with MicroSense 4800 demodulators.
Supplier's Site Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Linear Position Sensors
Product Number MicroSense II® Model 5300
Product Name Portable, Multi-Channel Position Measurement System MicroSense II 5300
Sensor Technology Capacitive Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Continuous-Time Switch Unipolar Switch - A1104LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details