MicroSense, LLC 5000 Series Capacitive Probe 5502

Description
5000 Series Probes Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the measurement bandwidth of the electronics unit (demodulator). Please refer to the 5000 series probe data sheet for complete details on probe selection, including mechanical dimensions of our standard probes. Completely non-contact design – use the full measurement range without contacting the target Unlike competitive products, all MicroSense sensors are designed so that the full measurement range is available without contacting the target. Even at the near standoff position, there is always a gap between the probe face and the target. Patent design provides means of reliably measure even poorly grounded targets such as air bearing spindles and motors. Probes work with any grounded, conductive target – the ground path can be either galvanic or capacitive. Special probes are available for detecting the surface of glass or ceramic targets that are non-conductive. Many probe sizes and shapes are available to meet your exact requirements
Datasheet
Description
5000 Series Probes Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the measurement bandwidth of the electronics unit (demodulator). Please refer to the 5000 series probe data sheet for complete details on probe selection, including mechanical dimensions of our standard probes. Completely non-contact design – use the full measurement range without contacting the target Unlike competitive products, all MicroSense sensors are designed so that the full measurement range is available without contacting the target. Even at the near standoff position, there is always a gap between the probe face and the target. Patent design provides means of reliably measure even poorly grounded targets such as air bearing spindles and motors. Probes work with any grounded, conductive target – the ground path can be either galvanic or capacitive. Special probes are available for detecting the surface of glass or ceramic targets that are non-conductive. Many probe sizes and shapes are available to meet your exact requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000 Series Capacitive Probe - 5502 - MicroSense, LLC
Lowell, MA, USA
5000 Series Capacitive Probe
5502
5000 Series Capacitive Probe 5502
5000 Series Probes Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the measurement bandwidth of the electronics unit (demodulator). Please refer to the 5000 series probe data sheet for complete details on probe selection, including mechanical dimensions of our standard probes. Completely non-contact design – use the full measurement range without contacting the target Unlike competitive products, all MicroSense sensors are designed so that the full measurement range is available without contacting the target. Even at the near standoff position, there is always a gap between the probe face and the target. Patent design provides means of reliably measure even poorly grounded targets such as air bearing spindles and motors. Probes work with any grounded, conductive target – the ground path can be either galvanic or capacitive. Special probes are available for detecting the surface of glass or ceramic targets that are non-conductive. Many probe sizes and shapes are available to meet your exact requirements

5000 Series Probes

Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the measurement bandwidth of the electronics unit (demodulator). Please refer to the 5000 series probe data sheet for complete details on probe selection, including mechanical dimensions of our standard probes.

Completely non-contact design – use the full measurement range without contacting the target

  • Unlike competitive products, all MicroSense sensors are designed so that the full measurement range is available without contacting the target. Even at the near standoff position, there is always a gap between the probe face and the target.
  • Patent design provides means of reliably measure even poorly grounded targets such as air bearing spindles and motors.
  • Probes work with any grounded, conductive target – the ground path can be either galvanic or capacitive.
  • Special probes are available for detecting the surface of glass or ceramic targets that are non-conductive.

Many probe sizes and shapes are available to meet your exact requirements

Supplier's Site Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Linear Position Sensors
Product Number 5502
Product Name 5000 Series Capacitive Probe
Sensor Technology Capacitive Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-ATS17501PSGATN-WDFUYJ-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details