MicroSense, LLC Precision Capacitive Position Sensor MicroSense 8800 Series Model 8800

Description
The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications New model features ultra low noise design, sub-nanometer resolution and increase measurement bandwidth for fast response. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis Use with any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head Easy to Set Up and Use The MicroSense 8810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included. Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel display simplifies probe set up. Model 8800 3U Eurocard rack mount version also available Available Models 8810 Single channel, stand alone sensor with external low noise power supply 8800 Single channel, 3U high Eurocard for rack mounting
Description
The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications New model features ultra low noise design, sub-nanometer resolution and increase measurement bandwidth for fast response. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis Use with any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head Easy to Set Up and Use The MicroSense 8810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included. Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel display simplifies probe set up. Model 8800 3U Eurocard rack mount version also available Available Models 8810 Single channel, stand alone sensor with external low noise power supply 8800 Single channel, 3U high Eurocard for rack mounting

Suppliers

Company
Product
Description
Supplier Links
Precision Capacitive Position Sensor MicroSense 8800 Series - Model 8800 - MicroSense, LLC
Lowell, MA, USA
Precision Capacitive Position Sensor MicroSense 8800 Series
Model 8800
Precision Capacitive Position Sensor MicroSense 8800 Series Model 8800
The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications New model features ultra low noise design, sub-nanometer resolution and increase measurement bandwidth for fast response. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis Use with any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head Easy to Set Up and Use The MicroSense 8810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included. Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel display simplifies probe set up. Model 8800 3U Eurocard rack mount version also available Available Models 8810 Single channel, stand alone sensor with external low noise power supply 8800 Single channel, 3U high Eurocard for rack mounting

The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications

  • New model features ultra low noise design, sub-nanometer resolution and increase measurement bandwidth for fast response.
  • Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters.
  • High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis
  • Use with any grounded, conductive target - material or surface finish has no effect on accuracy
  • Very stable – essentially zero thermal dissipation from the sensor head

Easy to Set Up and Use

The MicroSense 8810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. A low noise power supply is included.

  • Our 2800 series probes are available with a variety of sensor sizes to meet your exact performance requirements.
  • Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards.
  • The easy-to-read front panel display simplifies probe set up.
  • Model 8800 3U Eurocard rack mount version also available

Available Models

8810Single channel, stand alone sensor with external low noise power supply
8800Single channel, 3U high Eurocard for rack mounting
Supplier's Site

Technical Specifications

  MicroSense, LLC
Product Category Linear Position Sensors
Product Number Model 8800
Product Name Precision Capacitive Position Sensor MicroSense 8800 Series
Sensor Technology Capacitive Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Miniature Eddy Current System Controller - eddyNCDT DT3070 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0157 to 0.0315 inch (0.4000 to 0.8000 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL054 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0417 inch (1.06 mm)
Repeatability 0.0102 mils (0.2600 µm)
View Details
Reed/Hall-Effect/Magnetic Switch - 66031009 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details