MicroSense, LLC Capacitive Displacement Sensor MicroSense 5800 Series Model 5800

Description
The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up to ± 0.5 millimeters. Reliably measure even poorly grounded targets such as air bearing spindles and motors. High resolution – nanometer and sub-nanometer resolution is possible. Resolution is determined by sensor size, range and measurement bandwidth. Use with any grounded, conductive target - material or surface finish has no effect on accuracy Selectable measurement bandwidth – 1, 5, 20 or 100 kHz. Select from a variety of available measurement probes to maximize measurement resolution. Our 5000 series probes are available with a sensor sizes from 0.5 mm diameter up to 5 mm diameter to meet your exact performance requirements. The MicroSense 5810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. An isolated, low noise power supply is included. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel meter simplifies probe set up. Model 5800 3U Eurocard rack mount version also available Available Models 5810 Single channel, stand alone displacement sensor with external low noise power supply 5800 Single channel, 3U high Eurocard for rack mounting
Datasheet
Description
The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up to ± 0.5 millimeters. Reliably measure even poorly grounded targets such as air bearing spindles and motors. High resolution – nanometer and sub-nanometer resolution is possible. Resolution is determined by sensor size, range and measurement bandwidth. Use with any grounded, conductive target - material or surface finish has no effect on accuracy Selectable measurement bandwidth – 1, 5, 20 or 100 kHz. Select from a variety of available measurement probes to maximize measurement resolution. Our 5000 series probes are available with a sensor sizes from 0.5 mm diameter up to 5 mm diameter to meet your exact performance requirements. The MicroSense 5810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. An isolated, low noise power supply is included. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel meter simplifies probe set up. Model 5800 3U Eurocard rack mount version also available Available Models 5810 Single channel, stand alone displacement sensor with external low noise power supply 5800 Single channel, 3U high Eurocard for rack mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Displacement Sensor MicroSense 5800 Series - Model 5800 - MicroSense, LLC
Lowell, MA, USA
Capacitive Displacement Sensor MicroSense 5800 Series
Model 5800
Capacitive Displacement Sensor MicroSense 5800 Series Model 5800
The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up to ± 0.5 millimeters. Reliably measure even poorly grounded targets such as air bearing spindles and motors. High resolution – nanometer and sub-nanometer resolution is possible. Resolution is determined by sensor size, range and measurement bandwidth. Use with any grounded, conductive target - material or surface finish has no effect on accuracy Selectable measurement bandwidth – 1, 5, 20 or 100 kHz. Select from a variety of available measurement probes to maximize measurement resolution. Our 5000 series probes are available with a sensor sizes from 0.5 mm diameter up to 5 mm diameter to meet your exact performance requirements. The MicroSense 5810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. An isolated, low noise power supply is included. Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards. The easy-to-read front panel meter simplifies probe set up. Model 5800 3U Eurocard rack mount version also available Available Models 5810 Single channel, stand alone displacement sensor with external low noise power supply 5800 Single channel, 3U high Eurocard for rack mounting

The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz

  • Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up to ± 0.5 millimeters.
  • Reliably measure even poorly grounded targets such as air bearing spindles and motors.
  • High resolution – nanometer and sub-nanometer resolution is possible. Resolution is determined by sensor size, range and measurement bandwidth.
  • Use with any grounded, conductive target - material or surface finish has no effect on accuracy
  • Selectable measurement bandwidth – 1, 5, 20 or 100 kHz.

Select from a variety of available measurement probes to maximize measurement resolution.

Our 5000 series probes are available with a sensor sizes from 0.5 mm diameter up to 5 mm diameter to meet your exact performance requirements.

The MicroSense 5810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics module via a 3 meter long cable. An isolated, low noise power supply is included.

  • Industry standard ± 10 volt analog output via a BNC jack on the front panel for easy connection to oscilloscopes, spectrum analyzers or computer-based A/D boards.
  • The easy-to-read front panel meter simplifies probe set up.
  • Model 5800 3U Eurocard rack mount version also available

Available Models

5810Single channel, stand alone displacement sensor with external low noise power supply
5800Single channel, 3U high Eurocard for rack mounting
Supplier's Site Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Linear Position Sensors
Product Number Model 5800
Product Name Capacitive Displacement Sensor MicroSense 5800 Series
Sensor Technology Capacitive Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-750-MK30 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 29.53 inch (750 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL060 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.5512 inch (14 mm)
Repeatability 0.0276 mils (0.7000 µm)
View Details
Hall Effect Sensor, Linear, Sip-4; Hall Effect Type Allegro Microsystems - 83X6754 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details