Hudson Bearings, Inc. Datasheets for Ball Transfer Units (BTU)
Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup.
Ball Transfer Units (BTU): Learn more
| Product Name | Notes |
|---|---|
| Allows positioning on a 2" pipe pedestal in front of shears or press breaks. • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball transfer unit is welded... | |
| Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available... | |
| Designed to be recessed into the surface of the application in a 1-3/4" hole. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened... | |
| Integral flange at top allows unit to be dropped into a 1" diameter hole. • 5/8" Main ball rotates on 3/32" support balls. • Ball support cup is machined from... | |
| Integral flange at top allows unit to be dropped into a 1-3/8" diameter hole. • 1" Main ball rotates on 1/8" support balls. • Ball support cup is machined from... | |
| The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1... | |
| The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and... | |
| The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT... | |
| The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1... | |
| The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1... | |
| The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of... |