Hudson Bearings, Inc. Stud Mounted Ball Transfers SBT-1CS

Description
The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications. Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used. • Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. NOTE: Also available with a base to ball height of 1-17/32" in 1/4" stem only (part number DSBT-1).
Datasheet
Description
The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications. Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used. • Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. NOTE: Also available with a base to ball height of 1-17/32" in 1/4" stem only (part number DSBT-1).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mounted Ball Transfers - SBT-1CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Stud Mounted Ball Transfers
SBT-1CS
Stud Mounted Ball Transfers SBT-1CS
The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications. Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used. • Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. NOTE: Also available with a base to ball height of 1-17/32" in 1/4" stem only (part number DSBT-1).

The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ).

Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications.

Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used.

• Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16.

• 1" Main ball rotates on (80) 1/8" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

NOTE: Also available with a base to ball height of
1-17/32" in 1/4" stem only (part number DSBT-1).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number SBT-1CS
Product Name Stud Mounted Ball Transfers
Maximum Load 75.00 lbs (34.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With dust discharge holes> Cutting flange type - PV260FHS - Links-Japan, LLC
Specs
Maximum Load 572.79 lbs (260 kg)
Weight 1.918 lbs (0.8698 kg)
Ball Material SUS440C
View Details
Die Lifters Ball Transfer Units - BT 7100 Series - SKF/Global
Specs
Maximum Load 88.00 to 1587.00 lbs (39.91 to 720 kg)
Ball Size 0.50 to 1.50 inch (12.7 to 38.1 mm)
Barrel Diameter 0.96 to 2.80 inch (24.5 to 71 mm)
View Details
2 suppliers
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
 - BT S 1/4-20 1DIA 75 CS/CS - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Maximum Load 75.00 lbs (34.01 kg)
Ball Material Carbon Steel
Mounting Stud / Bolt Mount
View Details