Hudson Bearings, Inc. Flying Saucer Ball Transfers FSBT-1CS/SS

Description
Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet
Description
Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flying Saucer Ball Transfers - FSBT-1CS/SS - Hudson Bearings, Inc.
East Lyme, CT, USA
Flying Saucer Ball Transfers
FSBT-1CS/SS
Flying Saucer Ball Transfers FSBT-1CS/SS
Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.

Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface.

• Precision-formed steel housing.

• Integral mounting holes for ease of installation.

• Units available with carbon steel balls or stainless steel balls to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number FSBT-1CS/SS
Product Name Flying Saucer Ball Transfers
Ball Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting bolt type - PV120B - Links-Japan, LLC
Specs
Maximum Load 264.36 lbs (120 kg)
Weight 0.639 lbs (0.2899 kg)
Ball Material SUJ2
View Details
Flange Fixing Ball Transfer Units - BT 3016 Series - SKF/Global
Specs
Maximum Load 8.00 to 749.00 lbs (3.63 to 340 kg)
Ball Size 0.62 to 2.00 inch (15.8 to 50.8 mm)
Barrel Diameter 1.63 to 4.75 inch (41.3 to 121 mm)
View Details
2 suppliers
Ball Rollers - Cap Screw Type - BRUCS-20-N - NBK America LLC
Specs
Maximum Load 18.43 lbs (8.36 kg)
Weight 0.324 lbs (0.1470 kg)
Ball Material Stainless Steel; SUS304
View Details
GN 509 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details