Hudson Bearings, Inc. Stud Mounted Ball Transfers NSMBT-5/8CS

Description
The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 5/8 ball transfers are also useful for a number of different applications where traditional wheel casters are used. • Solid machined cup with integral 1/4-20 threaded stem, hardened and plated for longevity. • 5/8" Main ball rotates on 3/32" support balls. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet
Description
The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 5/8 ball transfers are also useful for a number of different applications where traditional wheel casters are used. • Solid machined cup with integral 1/4-20 threaded stem, hardened and plated for longevity. • 5/8" Main ball rotates on 3/32" support balls. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mounted Ball Transfers - NSMBT-5/8CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Stud Mounted Ball Transfers
NSMBT-5/8CS
Stud Mounted Ball Transfers NSMBT-5/8CS
The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 5/8 ball transfers are also useful for a number of different applications where traditional wheel casters are used. • Solid machined cup with integral 1/4-20 threaded stem, hardened and plated for longevity. • 5/8" Main ball rotates on 3/32" support balls. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.

The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 5/8 ball transfers are also useful for a number of different applications where traditional wheel casters are used.

• Solid machined cup with integral 1/4-20 threaded stem, hardened and plated for longevity.

• 5/8" Main ball rotates on 3/32" support balls.

• Units available with carbon steel balls or stainless steel balls to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number NSMBT-5/8CS
Product Name Stud Mounted Ball Transfers
Maximum Load 17.00 lbs (7.71 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With Slit processing> Cutting flange type - PVS260FMS - Links-Japan, LLC
Specs
Maximum Load 572.79 lbs (260 kg)
Weight 2.209 lbs (1 kg)
Ball Material SUS440C
View Details
Hi-tech Ball Transfer Units - BT 6025 Series - SKF/Global
Specs
Maximum Load 220.00 to 705.00 lbs (99.77 to 320 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 2.00 inch (50.8 mm)
View Details
2 suppliers
Ball Rollers - Press Fit Type - BRUPS-11-N - NBK America LLC
Specs
Maximum Load 6.07 lbs (2.75 kg)
Weight 0.011 lbs (0.0051 kg)
Ball Material Stainless Steel; SUS304
View Details