Hudson Bearings, Inc. Drop-In Ball Transfers NBT-1-1/2CS

Description
The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used. FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CBT-1-1/2).
Datasheet
Description
The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used. FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CBT-1-1/2).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In Ball Transfers - NBT-1-1/2CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Drop-In Ball Transfers
NBT-1-1/2CS
Drop-In Ball Transfers NBT-1-1/2CS
The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used. FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CBT-1-1/2).

The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ).

The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used.

FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL

• 1-1/2" Main ball rotates on (90) 3/16" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

• Neoprene cushion available to permit vertical deflection and assist with uniform load distribution
(part number CBT-1-1/2).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number NBT-1-1/2CS
Product Name Drop-In Ball Transfers
Maximum Load 125.00 lbs (56.69 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV50UHS - Links-Japan, LLC
Specs
Maximum Load 110.15 lbs (49.96 kg)
Weight 0.291 lbs (0.1320 kg)
Ball Material SUS440C
View Details
Hevi-load Ball Transfer Units - BT 7101 Series - SKF/Global
Specs
Maximum Load 77.00 to 4409.00 lbs (34.92 to 2000 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 0.81 to 4.00 inch (20.6 to 102 mm)
View Details
2 suppliers
Ball Rollers - Round Type - BRURS-22-S - NBK America LLC
Specs
Maximum Load 12.36 lbs (5.61 kg)
Weight 0.049 lbs (0.0220 kg)
Ball Material Stainless Steel; SUS304
View Details