Hudson Bearings, Inc. Flange Mounted Ball Transfers BT-1-1/2CS

Description
The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used. FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CBT-1-1/2).
Datasheet
Description
The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used. FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CBT-1-1/2).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Ball Transfers - BT-1-1/2CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Flange Mounted Ball Transfers
BT-1-1/2CS
Flange Mounted Ball Transfers BT-1-1/2CS
The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used. FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CBT-1-1/2).

The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ).

The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted bearings are also useful for a number of different applications where traditional wheel casters are used.

FOUR-HOLE, FLANGE-MOUNTED, ALL-STEEL

• 1-1/2" Main ball rotates on (90) 3/16" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• The BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

• Neoprene cushion available to permit vertical deflection and assist with uniform load distribution
(part number CBT-1-1/2).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number BT-1-1/2CS
Product Name Flange Mounted Ball Transfers
Maximum Load 250.00 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centering Unit - PVXM500R-25-L10W - Links-Japan, LLC
Specs
Maximum Load 1101.52 lbs (500 kg)
View Details
Spring Loaded Ball Transfer Units - BT 1500 Series - SKF/Global
Specs
Maximum Load 22.00 to 374.00 lbs (9.98 to 170 kg)
Ball Size 0.75 to 2.00 inch (19 to 50.8 mm)
Barrel Diameter 2.62 to 4.50 inch (66.6 to 114 mm)
View Details
2 suppliers
Downward Ball Rollers - Flange Type - BRDB-30 - NBK America LLC
Specs
Maximum Load 247.28 lbs (112 kg)
Weight 0.456 lbs (0.2070 kg)
Ball Material Carbon Steel; S45C Electroless Nickel Plating
View Details