Hudson Bearings, Inc. Stud Mounted Ball Transfers SMBT-1CS/SS

Description
The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball transfers are also useful for a number of different applications where traditional wheel casters are used, including retail store displays. • Solid machined cup with integral 5/16-18 threaded stem, hardened and plated for longevity. • 1" Main ball rotates on 1/8" support balls. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet
Description
The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball transfers are also useful for a number of different applications where traditional wheel casters are used, including retail store displays. • Solid machined cup with integral 5/16-18 threaded stem, hardened and plated for longevity. • 1" Main ball rotates on 1/8" support balls. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mounted Ball Transfers - SMBT-1CS/SS - Hudson Bearings, Inc.
East Lyme, CT, USA
Stud Mounted Ball Transfers
SMBT-1CS/SS
Stud Mounted Ball Transfers SMBT-1CS/SS
The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball transfers are also useful for a number of different applications where traditional wheel casters are used, including retail store displays. • Solid machined cup with integral 5/16-18 threaded stem, hardened and plated for longevity. • 1" Main ball rotates on 1/8" support balls. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.

The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball transfers are also useful for a number of different applications where traditional wheel casters are used, including retail store displays.

• Solid machined cup with integral 5/16-18 threaded stem, hardened and plated for longevity.

• 1" Main ball rotates on 1/8" support balls.

• Units available with carbon steel balls or stainless steel balls to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number SMBT-1CS/SS
Product Name Stud Mounted Ball Transfers
Maximum Load 200.00 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting bolt type - PV120B - Links-Japan, LLC
Specs
Maximum Load 264.36 lbs (120 kg)
Weight 0.639 lbs (0.2899 kg)
Ball Material SUJ2
View Details
Hevi-load Ball Transfer Units - BT 7101 Series - SKF/Global
Specs
Maximum Load 77.00 to 4409.00 lbs (34.92 to 2000 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 0.81 to 4.00 inch (20.6 to 102 mm)
View Details
2 suppliers
Ball Rollers - Press Fit Type - BRUPN-10-N - NBK America LLC
Specs
Maximum Load 2.47 lbs (1.12 kg)
Weight 0.009 lbs (0.0041 kg)
Ball Material Polyacetal/White
View Details