The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ).
Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications.
Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used.
• Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16.
• 1" Main ball rotates on (80) 1/8" support balls.
• Ball support cup is hardened and plated.
• Protective cover assures low torque and longevity.
• SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance.
• Nylon main ball is available for non-marking applications.
NOTE: Also available with a base to ball height of
1-17/32" in 1/4" stem only (part number DSBT-1).
| Hudson Bearings, Inc. | |
|---|---|
| Product Category | Ball Transfer Units (BTU) |
| Product Number | NSBT-1CS |
| Product Name | Stud Mounted Ball Transfers |
| Maximum Load | 35.00 lbs (15.87 kg) |