Hudson Bearings, Inc. Stud Mounted Ball Transfers NSBT-1-1/2CS

Description
The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The SBT 1.5 is also available with a nylon ball for non-marking applications. • Threaded stem size: 3/8-16. • 1.5" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CSBT-1.5).
Datasheet
Description
The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The SBT 1.5 is also available with a nylon ball for non-marking applications. • Threaded stem size: 3/8-16. • 1.5" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CSBT-1.5).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mounted Ball Transfers - NSBT-1-1/2CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Stud Mounted Ball Transfers
NSBT-1-1/2CS
Stud Mounted Ball Transfers NSBT-1-1/2CS
The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The SBT 1.5 is also available with a nylon ball for non-marking applications. • Threaded stem size: 3/8-16. • 1.5" Main ball rotates on (90) 3/16" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CSBT-1.5).

The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The SBT 1.5 is also available with a nylon ball for non-marking applications.

• Threaded stem size: 3/8-16.

• 1.5" Main ball rotates on (90) 3/16" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• Units available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

• Neoprene cushion available to permit vertical deflection and assist with uniform load distribution (part number CSBT-1.5).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number NSBT-1-1/2CS
Product Name Stud Mounted Ball Transfers
Maximum Load 125.00 lbs (56.69 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With Slit processing> Cutting bolt type - PVS20BS - Links-Japan, LLC
Specs
Maximum Load 44.06 lbs (19.98 kg)
Weight 0.108 lbs (0.0490 kg)
Ball Material SUS440C
View Details
Hevi-load Ball Transfer Units - BT 7101 Series - SKF/Global
Specs
Maximum Load 77.00 to 4409.00 lbs (34.92 to 2000 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 0.81 to 4.00 inch (20.6 to 102 mm)
View Details
2 suppliers
Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details
 - BT F 4H 1.5DIA 250 CS/CSC - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Maximum Load 250.00 lbs (113 kg)
Ball Material Carbon Steel
Mounting Flange Mount
View Details