Hudson Bearings, Inc. Flange Mounted Ball Transfers BT-1CS

Description
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).
Datasheet
Description
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Ball Transfers - BT-1CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Flange Mounted Ball Transfers
BT-1CS
Flange Mounted Ball Transfers BT-1CS
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).

The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ).

The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers.

The BT 1 is also available with a lower profile mount.

• 1" Main ball rotates on (80) 1/8" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

• Also available in recessed low-profile mounting style.
(See part LPBT-1).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number BT-1CS
Product Name Flange Mounted Ball Transfers
Maximum Load 75.00 lbs (34.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting flange type - PV900FS - Links-Japan, LLC
Specs
Maximum Load 1982.74 lbs (899 kg)
Weight 12.456 lbs (5.65 kg)
Ball Material SUS440C
View Details
Heavy Duty Ball Transfer Units, Series 800 - BT 800 Series - SKF/Global
Specs
Maximum Load 264.00 to 8818.00 lbs (120 to 3999 kg)
Ball Size 0.62 to 3.50 inch (15.8 to 88.9 mm)
Barrel Diameter 1.77 to 4.61 inch (45 to 117 mm)
View Details
2 suppliers
Downward Ball Rollers - Flange Type - BRDB-24 - NBK America LLC
Specs
Maximum Load 202.32 lbs (91.76 kg)
Weight 0.254 lbs (0.1150 kg)
Ball Material Carbon Steel; S45C Electroless Nickel Plating
View Details
GN 509 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details