Hudson Bearings, Inc. Flange Mounted Ball Transfers BT-1SS

Description
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).
Datasheet
Description
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Ball Transfers - BT-1SS - Hudson Bearings, Inc.
East Lyme, CT, USA
Flange Mounted Ball Transfers
BT-1SS
Flange Mounted Ball Transfers BT-1SS
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).

The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ).

The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers.

The BT 1 is also available with a lower profile mount.

• 1" Main ball rotates on (80) 1/8" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

• Also available in recessed low-profile mounting style.
(See part LPBT-1).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number BT-1SS
Product Name Flange Mounted Ball Transfers
Maximum Load 75.00 lbs (34.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30S - Links-Japan, LLC
Specs
Maximum Load 66.09 lbs (29.97 kg)
Weight 0.304 lbs (0.1380 kg)
Ball Material SUS440C
View Details
Base Fixing Ball Transfer Units - BT 1006 Series - SKF/Global
Specs
Maximum Load 22.00 to 749.00 lbs (9.98 to 340 kg)
Ball Size 0.75 to 2.00 inch (19 to 50.8 mm)
Barrel Diameter 1.26 to 3.50 inch (32.1 to 89 mm)
View Details
2 suppliers
Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details
 - BT S 3/8-16 1.5DIA 250 CS/CSC - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Maximum Load 250.00 lbs (113 kg)
Ball Material Carbon Steel
Mounting Stud / Bolt Mount
View Details