FIPA Inc. "Inline" Pressure Regulator

Description
Defined reduction in operating pressure for ejectors, limitation of holding force of grippers Pressure adjustment by means of knurled screw Integrated overpressure protection
Description
Defined reduction in operating pressure for ejectors, limitation of holding force of grippers Pressure adjustment by means of knurled screw Integrated overpressure protection

Suppliers

Company
Product
Description
Supplier Links
Durham, NC, United States
"Inline" Pressure Regulator
"Inline" Pressure Regulator
Defined reduction in operating pressure for ejectors, limitation of holding force of grippers Pressure adjustment by means of knurled screw Integrated overpressure protection
  • Defined reduction in operating pressure for ejectors, limitation of holding force of grippers
  • Pressure adjustment by means of knurled screw
  • Integrated overpressure protection
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Industrial Valves
Product Name "Inline" Pressure Regulator
Valve Size 0.16 to 0.31 inch (4.00 to 8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Pinch Valves - HAS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Pinch; Sanitary; Shut Off
Primary Material PP; Wetted Materials: PVC, CPVC, PP or PVDF; EPDM
Media Water; Corrosive Slurries, Chemicals and High Purity Applications; Chemical
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-49-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
22mm MINISOL - 09-311-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details